BAT54S is a Planar Schottky barrier diode with an integrated guard ring for stress protection, encapsulated in a small SOT23 (TO-236AB) surface-mounted plastic package measuring 2.9 mm x 1.3 mm x 1 mm. It has a maximum reverse voltage of 30 V, a forward voltage of up to 800 mV at 100 mA, and a reverse current of up to 2 µA at 25 V. The diode capacitance is up to 10 pF at 1 V and 1 MHz, with a reverse recovery time of up to 5 ns. The device supports a maximum junction temperature of 150 °C and a power dissipation of 250 mW when mounted on a standard FR4 PCB. Thermal resistance from junction to ambient is 500 K/W in free air.
Planar Schottky barrier diodes with an integrated guard ring for stress protection, encapsulated in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
Nexperia BAT54S,235 Diode
BAT54 series - Schottky barrier diodes TO-236 3-Pin Product overview: BAT54S,235 from Nexperia is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAT54S,235 can be used for catalog matching and distributor lookup.
Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1022177-BAT54S,235
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30V
Voltage - Forward (Vf) (Max) @ If: 800mV @ 100mA
Reverse Recovery Time (trr): 5ns
Current - Reverse Leakage @ Vr: 2μA @ 25V
Operating Temperature - Junction: 150°C (Max)
Diode Configuration: 1 Pair Series Connection
Current - Average Rectified (Io) (per Diode): 200mA (DC)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-236AB (SOT23)
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Diode Array 1 Pair Series Connection Schottky 30V 200mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3
Diode Array 1 Pair Series Connection Schottky 30V 200mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3
Diode Array 1 Pair Series Connection Schottky 30V 200mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3
DIODE ARRAY SCHOTTKY 30V SOT23
DIODE ARR SCHOTT 30V TO236AB
30V Dual 200mA 800mV@100mA TO-236AB Schottky Barrier Diodes (SBD) ROHS
| Nexperia B.V. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Rectifiers | Rectifiers | Diode Arrays | Diode Arrays | Diode Arrays | Rectifiers | Schottky Diodes |
| Product Number | BAT54S,235 | 1707990 | 286-BAT54S,235 | 1022177-BAT54S,235 | 1727-1868-2-ND | BAT54S,235 | BAT54S,235 | BAT54S,235 |
| Product Name | Schottky barrier diode | Schottky Diodes & Rectifiers | Schottky Diode and Rectifier | Diodes, Rectifiers - Arrays - BAT54S,235 | Diode Arrays | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers | Diodes >> Schottky Barrier Diodes (SBD) |
| Applications | Switching | |||||||
| Package | SOT23; SOT23 SOT23 | SOT23; Sot-23 | TO-236AB (SOT23) | SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 | SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 | SC-59; SOT23 | ||
| RoHS Compliant | RoHS | RoHS | RoHS | |||||
| VF | 240 to 0.2400 volts | 0.8000 volts | 0.8000 volts | 0.8000 volts | 0.8000 volts | |||
| IF | 200 mA |