Planar Schottky barrier diode with an integrated guard ring for stress protection, encapsulated in a hermetically-sealed subminiature SOD68 (DO-34) package. The diode is suitable for mounting on a 2 E (5.08 mm) pitch.
Features and benefits
Applications
Small signal diode,BAT86 0.2A 50V
Small signal diode,BAT86 0.2A 50V
BAT86 - Schottky barrier single diode DO-34 2-Pin Product overview: BAT86,113 from Nexperia is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAT86,113 can be used for catalog matching and distributor lookup.
Rectifier Diode, Schottky, 1 Phase, 1 Element, 0.2A, 35V V(RRM), Silicon, DO-34
Diode Schottky 50V 200mA (DC) Through Hole DO-34
Diode Schottky 50V 200mA (DC) Through Hole DO-34
DIODE SCHOTTKY 50V 200MA DO34
| Nexperia B.V. | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Rectifiers | Rectifiers | Rectifiers | Rectifiers | Diodes | Rectifiers |
| Product Number | BAT86,113 | 1687175 | 1687175P | 280-BAT86,113 | BAT86,113 | 1727-4694-1-ND | BAT86,113 |
| Product Name | Schottky barrier single diode | Schottky Diodes & Rectifiers | Schottky Diodes & Rectifiers | Schottky Diode and Rectifier | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | |
| Applications | Switching | ||||||
| Package | SOD68 SOD68 | Do-34 | DO-34; DO-34 | SOD68 | |||
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | |||
| VF | 300 to 0.3000 volts | 0.9000 volts | |||||
| IF | 200 mA |