Nexperia B.V. 80 V, N-channel Trench MOSFET PMXB360ENEAZ

Description
N-channel enhancement mode Field-Effect Transistor (FET) in a leadless ultra small DFN1010D-3 (SOT1215) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. Features and benefits Logic-level compatible Leadless ultra small and ultra thin SMD plastic package: 1.1 × 1.0 × 0.37 mm Tin-plated 100 % solderable side pads for optical solder inspection ElectroStatic Discharge (ESD) protection > 2 kV HBM AEC-Q101 qualified Applications Relay driver Power management in automotive and industrial applications LED driver DC-to-DC converter
Request a Quote
Description
N-channel enhancement mode Field-Effect Transistor (FET) in a leadless ultra small DFN1010D-3 (SOT1215) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. Features and benefits Logic-level compatible Leadless ultra small and ultra thin SMD plastic package: 1.1 × 1.0 × 0.37 mm Tin-plated 100 % solderable side pads for optical solder inspection ElectroStatic Discharge (ESD) protection > 2 kV HBM AEC-Q101 qualified Applications Relay driver Power management in automotive and industrial applications LED driver DC-to-DC converter
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

80 V N-channel Trench MOSFET in a leadless ultra small DFN1010D-3 (SOT1215) SMD package measuring 1.1 × 1.0 × 0.37 mm. Logic-level compatible with drain-source voltage rating of 80 V, drain current of 1.1 A at 25 °C, and on-state resistance of 345 to 450 mΩ at 10 V gate-source voltage. ESD protection exceeds 2 kV HBM and is AEC-Q101 qualified for automotive applications.

Datasheet Summary
Powered by GS/AI

80 V N-channel Trench MOSFET in a leadless ultra small DFN1010D-3 (SOT1215) SMD package measuring 1.1 × 1.0 × 0.37 mm. Logic-level compatible with drain-source voltage rating of 80 V, drain current of 1.1 A at 25 °C, and on-state resistance of 345 to 450 mΩ at 10 V gate-source voltage. ESD protection exceeds 2 kV HBM and is AEC-Q101 qualified for automotive applications.

Suppliers

Company
Product
Description
Supplier Links
80 V, N-channel Trench MOSFET - PMXB360ENEAZ - Nexperia B.V.
Nijmegen, Netherlands
80 V, N-channel Trench MOSFET
PMXB360ENEAZ
80 V, N-channel Trench MOSFET PMXB360ENEAZ
N-channel enhancement mode Field-Effect Transistor (FET) in a leadless ultra small DFN1010D-3 (SOT1215) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. Features and benefits Logic-level compatible Leadless ultra small and ultra thin SMD plastic package: 1.1 × 1.0 × 0.37 mm Tin-plated 100 % solderable side pads for optical solder inspection ElectroStatic Discharge (ESD) protection > 2 kV HBM AEC-Q101 qualified Applications Relay driver Power management in automotive and industrial applications LED driver DC-to-DC converter

N-channel enhancement mode Field-Effect Transistor (FET) in a leadless ultra small DFN1010D-3 (SOT1215) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology.

Features and benefits

  • Logic-level compatible
  • Leadless ultra small and ultra thin SMD plastic package: 1.1 × 1.0 × 0.37 mm
  • Tin-plated 100 % solderable side pads for optical solder inspection
  • ElectroStatic Discharge (ESD) protection > 2 kV HBM
  • AEC-Q101 qualified

Applications

  • Relay driver
  • Power management in automotive and industrial applications
  • LED driver
  • DC-to-DC converter
Supplier's Site Datasheet
Single FETs, MOSFETs - 1727-PMXB360ENEAZDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-PMXB360ENEAZDKR-ND
Single FETs, MOSFETs 1727-PMXB360ENEAZDKR-ND
N-Channel 80V 1.1A (Ta) 400mW (Ta), 6.25W (Tc) Surface Mount DFN1010D-3

N-Channel 80V 1.1A (Ta) 400mW (Ta), 6.25W (Tc) Surface Mount DFN1010D-3

Buy Now Datasheet
Single FETs, MOSFETs - 1727-PMXB360ENEAZCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-PMXB360ENEAZCT-ND
Single FETs, MOSFETs 1727-PMXB360ENEAZCT-ND
N-Channel 80V 1.1A (Ta) 400mW (Ta), 6.25W (Tc) Surface Mount DFN1010D-3

N-Channel 80V 1.1A (Ta) 400mW (Ta), 6.25W (Tc) Surface Mount DFN1010D-3

Buy Now Datasheet
Single FETs, MOSFETs - 1727-PMXB360ENEAZTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-PMXB360ENEAZTR-ND
Single FETs, MOSFETs 1727-PMXB360ENEAZTR-ND
N-Channel 80V 1.1A (Ta) 400mW (Ta), 6.25W (Tc) Surface Mount DFN1010D-3

N-Channel 80V 1.1A (Ta) 400mW (Ta), 6.25W (Tc) Surface Mount DFN1010D-3

Buy Now Datasheet
Singapore, Singapore
N-Channel 80 V DFN MOSFET Transistor
278-PMXB360ENEAZ
N-Channel 80 V DFN MOSFET Transistor 278-PMXB360ENEAZ
PMXB360ENEA - 80 V, N-channel Trench MOSFET DFN 3-Pin Product overview: PMXB360ENEAZ from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 80 V, DFN. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 80 V, DFN, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-PMXB360ENEAZ can be used for catalog matching and distributor lookup.

PMXB360ENEA - 80 V, N-channel Trench MOSFET DFN 3-Pin Product overview: PMXB360ENEAZ from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 80 V, DFN. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 80 V, DFN, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-PMXB360ENEAZ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1325293-PMXB360ENEAZ - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1325293-PMXB360ENEAZ
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1325293-PMXB360ENEAZ
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1325293-PMXB360ENEAZ Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Packaging: Reel - TR Standard Package: 5,000 Mounting: Surface Mount Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 80 V Current - Continuous Drain (Id) @ 25°C: 1.1A Rds On (Max) @ Id, Vgs: 450mOhm @ 1.1A, 10V Vgs(th) (Max) @ Id: 2.7V @ 250µA Power Dissipation (Max): 400mW, 6.25W (Tc) Supplier Device Package: DFN1010D-3 Gate Charge (Qg) (Max) @ Vgs: 4.5 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 130 pF @ 40 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 150°C (TJ) Case / Package: 3-XDFN Exposed Pad ECCN: EAR99 Fake Threat In the Open Market: 80 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: PMXB360ENEA,PMXB360E NEAZINACTIVE,PMXB360 ENEAZ-ND,568-10945-1 ,568-10945-1-ND,568- 10945-2,568-10945-2- ND,1727-1474-6,93406 7475147,568-10945-6, 568-10945-6-ND,1727- 1474-1,1727-1474-2 Base Product Number: PMXB360 Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V RoHS Status: ROHS3 Compliant

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1325293-PMXB360ENEAZ
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Packaging: Reel - TR
Standard Package: 5,000
Mounting: Surface Mount
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 80 V
Current - Continuous Drain (Id) @ 25°C: 1.1A
Rds On (Max) @ Id, Vgs: 450mOhm @ 1.1A, 10V
Vgs(th) (Max) @ Id: 2.7V @ 250µA
Power Dissipation (Max): 400mW, 6.25W (Tc)
Supplier Device Package: DFN1010D-3
Gate Charge (Qg) (Max) @ Vgs: 4.5 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 130 pF @ 40 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Case / Package: 3-XDFN Exposed Pad
ECCN: EAR99
Fake Threat In the Open Market: 80
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: PMXB360ENEA,PMXB360ENEAZINACTIVE,PMXB360ENEAZ-ND,568-10945-1,568-10945-1-ND,568-10945-2,568-10945-2-ND,1727-1474-6,934067475147,568-10945-6,568-10945-6-ND,1727-1474-1,1727-1474-2
Base Product Number: PMXB360
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Mosfet Transistor, N Channel, 1.1 A, 80 V, 0.345 Ohm, 10 V, 1.7 V Rohs Compliant Nexperia - 68Y7847 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Transistor, N Channel, 1.1 A, 80 V, 0.345 Ohm, 10 V, 1.7 V Rohs Compliant Nexperia
68Y7847
Mosfet Transistor, N Channel, 1.1 A, 80 V, 0.345 Ohm, 10 V, 1.7 V Rohs Compliant Nexperia 68Y7847
MOSFET Transistor, N Channel, 1.1 A, 80 V, 0.345 ohm, 10 V, 1.7 V RoHS Compliant: Yes

MOSFET Transistor, N Channel, 1.1 A, 80 V, 0.345 ohm, 10 V, 1.7 V RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - PMXB360ENEAZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PMXB360ENEAZ
Discrete Semiconductor Products - Transistors - FETs, MOSFETs PMXB360ENEAZ
MOSFET N-CH 80V 1.1A DFN1010D-3

MOSFET N-CH 80V 1.1A DFN1010D-3

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 80 V, N-channel Trench MOSFET

MOSFET 80 V, N-channel Trench MOSFET

Buy Now Datasheet

Technical Specifications

  Nexperia B.V. DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number PMXB360ENEAZ 1727-PMXB360ENEAZDKR-ND 278-PMXB360ENEAZ 1325293-PMXB360ENEAZ 68Y7847 PMXB360ENEAZ PMXB360ENEAZ
Product Name 80 V, N-channel Trench MOSFET Single FETs, MOSFETs N-Channel 80 V DFN MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Mosfet Transistor, N Channel, 1.1 A, 80 V, 0.345 Ohm, 10 V, 1.7 V Rohs Compliant Nexperia Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
MOSFET Operating Mode Enhancement
V(BR)DSS 80 volts
IDSS 1100 milliamps
VGS(off) 20 volts
PD 400 milliwatts 400 to 6250 milliwatts
Unlock Full Specs
to access all available technical data