NPN general-purpose transistors in a small SOT23 (TO-236AB) surface-mounted package, rated for a maximum collector-emitter voltage of 45 V and collector current of 100 mA, with DC current gain between 200 and 450 for the BC847B variant, and a total power dissipation of 250 mW at 25 °C. The device meets the IEC 60134 Absolute Maximum Rating System and is not automotive qualified.
NPN general-purpose transistors in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package.
Table 1.Product overview
Type number1
-
Package
-
PNP complement
Nexperia
-
JEITA
-
JEDEC
BC847
SOT23
-
TO-236AB
BC857
BC847A
BC857A
BC847B
BC857B
BC847C
BC857C
1 Valid for all available selection groups.
Features and benefits
Applications
Win Source Part Number: 1377073-BC847B,235
Category: Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Temperature Range - Operating: 150°C (TJ)
Fake Threat In the Open Market: 37 pct.
MSL Level: 1 (Unlimited)
Mfr: Nexperia USA Inc.
Series: Automotive, AEC-Q101
Package: Tape & Reel
Product Status: Active
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: TO-236AB
Base Product Number: BC847
Mounting Type: Surface Mount
HTSUS: 8541.21.0075
REACH Status: REACH Unaffected
ECCN: EAR99
Transistor Type: NPN
Current - Collector (Ic) (Max): 100 mA
Voltage - Collector Emitter Breakdown (Max): 45 V
DC Current Gain (hFE) (Min) @ Ic, Vce: 200 @ 2mA, 5V
Vce Saturation (Max) @ Ib, Ic: 400mV @ 5mA, 100mA
Current - Collector Cutoff (Max): 15nA (ICBO)
Frequency - Transition: 100MHz
Power - Max: 250 mW
BC847 series - 45 V, 100 mA NPN general-purpose transistors TO-236 3-Pin Product overview: BC847B,235 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45 V, 100 mA. Search-friendly keywords include transistor, BJT, switching, amplification, 45 V, 100 mA, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC847B,235 can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor NPN 45V 100mA 100MHz 250mW Surface Mount TO-236AB
Bipolar (BJT) Transistor NPN 45V 100mA 100MHz 250mW Surface Mount TO-236AB
Bipolar (BJT) Transistor NPN 45V 100mA 100MHz 250mW Surface Mount TO-236AB
TRANS NPN 45V 0.1A TO236AB
TRANS NPN 45V 0.1A TO236AB
| Nexperia B.V. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | BC847B,235 | 1377073-BC847B,235 | 276-BC847B,235 | 1727-1138-1-ND | BC847B,235 | BC847B,235 |
| Product Name | 45 V, 100 mA NPN general-purpose transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors | 45 V 100 mA Bipolar Transistor | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Single Bipolar Transistors |
| Package Type | SOT23; SOT23 SOT23 | SOT3 | SOT23; TO-236-3, SC-59, SOT-23-3 | AEC-Q101 | SOT23; TO-236-3, SC-59, SOT-23-3 | |
| IC(max) | 100 milliamps | 100 milliamps | 100 milliamps | |||
| VCEO | 45 volts | 45 volts | 45 volts | |||
| PD | 250 milliwatts | |||||
| TJ | 150 C (302 F) | -65 C (-85 F) | 150 C (302 F) |