Nexperia B.V. 30 V, N-channel Trench MOSFET PMX300UNEZ

Description
N-channel enhancement mode Field-Effect Transistor (FET) in a leadless ultra small DFN0603-3 (SOT8013) Surface-Mounted Device (SMD) using Trench MOSFET technology. Features and benefits Low threshold voltage Leadless ultra small package 0.63mm x 0.33 mm x 0.25 mm Trench MOSFET technology Low profile (0.25 mm) ElectroStatic Discharge (ESD) protection > 2 kV HBM Applications Battery switch High-speed line driver Low-side load switch Switching circuits
Request a Quote
Description
N-channel enhancement mode Field-Effect Transistor (FET) in a leadless ultra small DFN0603-3 (SOT8013) Surface-Mounted Device (SMD) using Trench MOSFET technology. Features and benefits Low threshold voltage Leadless ultra small package 0.63mm x 0.33 mm x 0.25 mm Trench MOSFET technology Low profile (0.25 mm) ElectroStatic Discharge (ESD) protection > 2 kV HBM Applications Battery switch High-speed line driver Low-side load switch Switching circuits
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

N-channel enhancement mode Field-Effect Transistor (FET) in a leadless ultra small DFN0603-3 (SOT8013) Surface-Mounted Device (SMD) using Trench MOSFET technology. The package measures 0.63 mm x 0.33 mm x 0.25 mm and has a low profile of 0.25 mm. It provides electrostatic discharge protection greater than 2 kV HBM, with a drain-source voltage rating of 30 V, a gate-source voltage rating of ±8 V, and a continuous drain current of 820 mA at 4.5 V gate drive and 25 °C ambient. The drain-source on-state resistance is 190 mΩ to 250 mΩ at 1 A and 25 °C junction temperature. The device operates with a junction temperature range of -55 °C to 150 °C and meets the IEC 60134 Absolute Maximum Rating System.

Datasheet Summary
Powered by GS/AI

N-channel enhancement mode Field-Effect Transistor (FET) in a leadless ultra small DFN0603-3 (SOT8013) Surface-Mounted Device (SMD) using Trench MOSFET technology. The package measures 0.63 mm x 0.33 mm x 0.25 mm and has a low profile of 0.25 mm. It provides electrostatic discharge protection greater than 2 kV HBM, with a drain-source voltage rating of 30 V, a gate-source voltage rating of ±8 V, and a continuous drain current of 820 mA at 4.5 V gate drive and 25 °C ambient. The drain-source on-state resistance is 190 mΩ to 250 mΩ at 1 A and 25 °C junction temperature. The device operates with a junction temperature range of -55 °C to 150 °C and meets the IEC 60134 Absolute Maximum Rating System.

Suppliers

Company
Product
Description
Supplier Links
30 V, N-channel Trench MOSFET - PMX300UNEZ - Nexperia B.V.
Nijmegen, Netherlands
30 V, N-channel Trench MOSFET
PMX300UNEZ
30 V, N-channel Trench MOSFET PMX300UNEZ
N-channel enhancement mode Field-Effect Transistor (FET) in a leadless ultra small DFN0603-3 (SOT8013) Surface-Mounted Device (SMD) using Trench MOSFET technology. Features and benefits Low threshold voltage Leadless ultra small package 0.63mm x 0.33 mm x 0.25 mm Trench MOSFET technology Low profile (0.25 mm) ElectroStatic Discharge (ESD) protection > 2 kV HBM Applications Battery switch High-speed line driver Low-side load switch Switching circuits

N-channel enhancement mode Field-Effect Transistor (FET) in a leadless ultra small DFN0603-3 (SOT8013) Surface-Mounted Device (SMD) using Trench MOSFET technology.

Features and benefits

  • Low threshold voltage
  • Leadless ultra small package 0.63mm x 0.33 mm x 0.25 mm
  • Trench MOSFET technology
  • Low profile (0.25 mm)
  • ElectroStatic Discharge (ESD) protection > 2 kV HBM

Applications

  • Battery switch
  • High-speed line driver
  • Low-side load switch
  • Switching circuits
Supplier's Site Datasheet
Single FETs, MOSFETs - 1727-PMX300UNEZCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-PMX300UNEZCT-ND
Single FETs, MOSFETs 1727-PMX300UNEZCT-ND
PMX300UNE/SOT8013/DF N0603-3

PMX300UNE/SOT8013/DFN0603-3

Buy Now Datasheet
Single FETs, MOSFETs - 1727-PMX300UNEZDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-PMX300UNEZDKR-ND
Single FETs, MOSFETs 1727-PMX300UNEZDKR-ND
PMX300UNE/SOT8013/DF N0603-3

PMX300UNE/SOT8013/DFN0603-3

Buy Now Datasheet
Single FETs, MOSFETs - 1727-PMX300UNEZTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-PMX300UNEZTR-ND
Single FETs, MOSFETs 1727-PMX300UNEZTR-ND
PMX300UNE/SOT8013/DF N0603-3

PMX300UNE/SOT8013/DFN0603-3

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - PMX300UNEZ - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PMX300UNEZ
Discrete Semiconductor Products - Transistors - FETs, MOSFETs PMX300UNEZ
PMX300UNE/SOT8013/DF N0603-3

PMX300UNE/SOT8013/DFN0603-3

Supplier's Site

Technical Specifications

  Nexperia B.V. DigiKey Acme Chip Technology Co., Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors
Product Number PMX300UNEZ 1727-PMX300UNEZCT-ND PMX300UNEZ
Product Name 30 V, N-channel Trench MOSFET Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
MOSFET Operating Mode Enhancement
V(BR)DSS 30 volts
IDSS 820000 milliamps
VGS(off) 8 volts
PD 300 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

N-channel vertical D-MOS logic level FET - BSH105,235 - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
View Details
4 suppliers
 - BC807-16LWX - Rochester Electronics
Specs
Polarity PNP
Package Type SOT323
Packing Method Tape Reel; Tape & Reel
View Details
6 suppliers
45 V, 500 mA NPN general-purpose transistors - BC817-16,235 - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) 500 milliamps
VCEO 45 volts
View Details
8 suppliers
45 V, 1 A PNP medium power transistors - BC51-16PA,115 - Nexperia B.V.
Specs
Package Type SOT1061 SOT1061
View Details
5 suppliers