TRANS PNP 45V 0.5A SOT323 Product overview: BC807-16LWX from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 0.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 45V, 0.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC807-16LWX can be used for catalog matching and distributor lookup.
45 V, 500 mA PNP general-purpose transistors
Bipolar (BJT) Transistor PNP 45V 500mA 80MHz 200mW Surface Mount SOT-323
TRANSISTOR, BIPOLAR ROHS COMPLIANT: YES
TRANS PNP 45V 0.5A SOT323
Bipolar Transistors - BJT BC807-16LW/SOT323/SC
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 276-BC807-16LWX | BC807-16LWX | 1727-BC807-16LWXTR-ND | 28AK6332 | BC807-16LWX | BC807-16LWX |
| Product Name | 45V 0.5A Bipolar Transistor | Single Bipolar Transistors | Transistor, Bipolar Rohs Compliant Nexperia | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistors - BJT | |
| Polarity | PNP | PNP | PNP | |||
| Package Type | Tape & Reel (TR) | SOT323 | SOT323; SC-70, SOT-323 | TO-3 | AEC-Q101 | |
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | |||
| IC(max) | 500 milliamps | 500 milliamps | ||||
| VCEO | 45 volts | 45 volts |