N-channel enhancement mode Field-Effect Transistor (FET) in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. It has a drain-source voltage rating of 20 V, a continuous drain current of 2.8 A at V₃₃ = 4.5 V and T₊ = 25 °C, and a drain-source on-state resistance of 63 to 73 mΩ under the same conditions. The device supports a maximum power dissipation of 940 mW when mounted on an FR4 PCB with a 6 cm² drain pad, offers ESD protection exceeding 2 kV HBM, and is AEC-Q101 qualified.
N-channel enhancement mode Field-Effect Transistor (FET) in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology.
Features and benefits
Applications
N-Channel 20V 2.8A (Ta) 940mW (Ta) Surface Mount TO-236AB
Manufacturer: Nexperia USA Inc.
Win Source Part Number: 890112-PMV65UNEAR
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 20 V 2.8A (Ta) 940mW (Ta) Surface Mount TO-236AB
Package: TO-236-3, SC-59, SOT-23-3
Package: Reel - TR
Mounting: Surface Mount
Family Name: PMV65
Categories: Discrete Semiconductor Products
Case / Package: TO-236AB
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.21.0095
Other Part Number: PMV65UNEAR-ND, 1727-8342-1, 1727-8342-2, 1727-8342-6, 934070691215
PMV65UNEA - 20 V, N-channel Trench MOSFET TO-236 3-Pin Product overview: PMV65UNEAR from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 20 V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20 V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-PMV65UNEAR can be used for catalog matching and distributor lookup.
MOSFET N-CH 20V 2.8A TO236AB
MOSFET PMV65UNEA/SOT23/TO-2
| Nexperia B.V. | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | PMV65UNEAR | 1727-PMV65UNEARTR-ND | 890112-PMV65UNEAR | 278-PMV65UNEAR | PMV65UNEAR | PMV65UNEAR |
| Product Name | 20 V, N-channel Trench MOSFET | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - PMV65UNEAR | N-Channel 20 V MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET |
| MOSFET Operating Mode | Enhancement | |||||
| V(BR)DSS | 20 volts | |||||
| IDSS | 2800 milliamps | |||||
| VGS(off) | 8 volts | |||||
| PD | 490 milliwatts |