Nexperia B.V. 20 V, 2 A NPN medium power transistors BC68PA-QX

Description
NPN medium power transistor in a SOT1061 (DFN2020-3) leadless very small Surface-Mounted Device (SMD) plastic package. Features and benefits High collector current capability IC and ICM Two current gain selections High power dissipation capability Exposed heatsink for excellent thermal and electrical conductivity Leadless very small SMD plastic package with medium power capability Qualified according to AEC-Q101 and recommended for use in automotive applications Applications Linear voltage regulators MOSFET drivers Low-side switches Power management Amplifiers Battery-driven devices
Request a Quote
Description
NPN medium power transistor in a SOT1061 (DFN2020-3) leadless very small Surface-Mounted Device (SMD) plastic package. Features and benefits High collector current capability IC and ICM Two current gain selections High power dissipation capability Exposed heatsink for excellent thermal and electrical conductivity Leadless very small SMD plastic package with medium power capability Qualified according to AEC-Q101 and recommended for use in automotive applications Applications Linear voltage regulators MOSFET drivers Low-side switches Power management Amplifiers Battery-driven devices
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

NPN medium power transistor in a SOT1061 (DFN2020-3) leadless SMD plastic package with a 2 mm × 2 mm × 0.65 mm body and an exposed heatsink for enhanced thermal conductivity. The device has a collector-emitter voltage rating of 20 V, a continuous collector current of 2 A, and a peak collector current of 3 A. It supports two current gain selections and is qualified to AEC-Q101 for automotive applications.

Datasheet Summary
Powered by GS/AI

NPN medium power transistor in a SOT1061 (DFN2020-3) leadless SMD plastic package with a 2 mm × 2 mm × 0.65 mm body and an exposed heatsink for enhanced thermal conductivity. The device has a collector-emitter voltage rating of 20 V, a continuous collector current of 2 A, and a peak collector current of 3 A. It supports two current gain selections and is qualified to AEC-Q101 for automotive applications.

Suppliers

Company
Product
Description
Supplier Links
20 V, 2 A NPN medium power transistors - BC68PA-QX - Nexperia B.V.
Nijmegen, Netherlands
20 V, 2 A NPN medium power transistors
BC68PA-QX
20 V, 2 A NPN medium power transistors BC68PA-QX
NPN medium power transistor in a SOT1061 (DFN2020-3) leadless very small Surface-Mounted Device (SMD) plastic package. Features and benefits High collector current capability IC and ICM Two current gain selections High power dissipation capability Exposed heatsink for excellent thermal and electrical conductivity Leadless very small SMD plastic package with medium power capability Qualified according to AEC-Q101 and recommended for use in automotive applications Applications Linear voltage regulators MOSFET drivers Low-side switches Power management Amplifiers Battery-driven devices

NPN medium power transistor in a SOT1061 (DFN2020-3) leadless very small Surface-Mounted Device (SMD) plastic package.

Features and benefits

  • High collector current capability IC and ICM
  • Two current gain selections
  • High power dissipation capability
  • Exposed heatsink for excellent thermal and electrical conductivity
  • Leadless very small SMD plastic package with medium power capability
  • Qualified according to AEC-Q101 and recommended for use in automotive applications

Applications

  • Linear voltage regulators
  • MOSFET drivers
  • Low-side switches
  • Power management
  • Amplifiers
  • Battery-driven devices
Supplier's Site Datasheet
 - BC68PA-QX - Rochester Electronics
Newburyport, MA, United States
20 V, 2 A NPN medium power transistor

20 V, 2 A NPN medium power transistor

Supplier's Site Datasheet
Single Bipolar Transistors - 1727-BC68PA-QXTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-BC68PA-QXTR-ND
Single Bipolar Transistors 1727-BC68PA-QXTR-ND
TRANS NPN 20V 2A 3HUSON

TRANS NPN 20V 2A 3HUSON

Buy Now Datasheet
Transistor, Npn, 20V, 2A, Sot-1061 Rohs Compliant Nexperia - 25AK0230 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Npn, 20V, 2A, Sot-1061 Rohs Compliant Nexperia
25AK0230
Transistor, Npn, 20V, 2A, Sot-1061 Rohs Compliant Nexperia 25AK0230
TRANSISTOR, NPN, 20V, 2A, SOT-1061 ROHS COMPLIANT: YES

TRANSISTOR, NPN, 20V, 2A, SOT-1061 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Nexperia B.V. Rochester Electronics DigiKey Newark, An Avnet Company
Product Category Transistors Power MOSFET Transistors Transistors
Product Number BC68PA-QX BC68PA-QX 1727-BC68PA-QXTR-ND 25AK0230
Product Name 20 V, 2 A NPN medium power transistors Single Bipolar Transistors Transistor, Npn, 20V, 2A, Sot-1061 Rohs Compliant Nexperia
Package Type SOT1061 SOT1061 SOT1061 3-PowerUDFN TO-3
Unlock Full Specs
to access all available technical data