Nexperia B.V. 45 V, 500 mA NPN general-purpose transistors BC817-QR

Description
NPN general-purpose transistor in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package. Table 1.Product overview Type number - Package - PNP complement Nexperia - JEDEC - JEITA BC817-Q SOT23 TO-236AB - BC807-Q BC817-16-Q BC807-16-Q BC817-25-Q BC807-25-Q BC817-40-Q BC807-40-Q Features and benefits High current Three current gain selections Qualified according to AEC-Q101 and recommended for use in automotive applications Applications General-purpose switching and amplification
Request a Quote
Description
NPN general-purpose transistor in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package. Table 1.Product overview Type number - Package - PNP complement Nexperia - JEDEC - JEITA BC817-Q SOT23 TO-236AB - BC807-Q BC817-16-Q BC807-16-Q BC817-25-Q BC807-25-Q BC817-40-Q BC807-40-Q Features and benefits High current Three current gain selections Qualified according to AEC-Q101 and recommended for use in automotive applications Applications General-purpose switching and amplification
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

NPN general-purpose transistor in a small SOT23 (TO-236AB) surface-mounted plastic package, rated for 45 V collector-emitter voltage and 500 mA continuous collector current, with a peak collector current of 1 A. It is qualified to AEC-Q101 for automotive applications and suitable for general-purpose switching and amplification.

Datasheet Summary
Powered by GS/AI

NPN general-purpose transistor in a small SOT23 (TO-236AB) surface-mounted plastic package, rated for 45 V collector-emitter voltage and 500 mA continuous collector current, with a peak collector current of 1 A. It is qualified to AEC-Q101 for automotive applications and suitable for general-purpose switching and amplification.

Suppliers

Company
Product
Description
Supplier Links
45 V, 500 mA NPN general-purpose transistors - BC817-QR - Nexperia B.V.
Nijmegen, Netherlands
45 V, 500 mA NPN general-purpose transistors
BC817-QR
45 V, 500 mA NPN general-purpose transistors BC817-QR
NPN general-purpose transistor in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package. Table 1.Product overview Type number - Package - PNP complement Nexperia - JEDEC - JEITA BC817-Q SOT23 TO-236AB - BC807-Q BC817-16-Q BC807-16-Q BC817-25-Q BC807-25-Q BC817-40-Q BC807-40-Q Features and benefits High current Three current gain selections Qualified according to AEC-Q101 and recommended for use in automotive applications Applications General-purpose switching and amplification

NPN general-purpose transistor in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package.

Table 1.Product overview

Type number

-

Package

-

PNP complement

Nexperia

-

JEDEC

- JEITA

BC817-Q

SOT23

TO-236AB

-

BC807-Q

BC817-16-Q

BC807-16-Q

BC817-25-Q

BC807-25-Q

BC817-40-Q

BC807-40-Q

Features and benefits

  • High current
  • Three current gain selections
  • Qualified according to AEC-Q101 and recommended for use in automotive applications

Applications

  • General-purpose switching and amplification
Supplier's Site Datasheet
Single Bipolar Transistors - 1727-BC817-QRDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-BC817-QRDKR-ND
Single Bipolar Transistors 1727-BC817-QRDKR-ND
TRANS NPN 45V 0.5A TO-236AB

TRANS NPN 45V 0.5A TO-236AB

Buy Now Datasheet
Single Bipolar Transistors - 1727-BC817-QRCT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-BC817-QRCT-ND
Single Bipolar Transistors 1727-BC817-QRCT-ND
TRANS NPN 45V 0.5A TO-236AB

TRANS NPN 45V 0.5A TO-236AB

Buy Now Datasheet
Single Bipolar Transistors - 1727-BC817-QRTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-BC817-QRTR-ND
Single Bipolar Transistors 1727-BC817-QRTR-ND
Bipolar (BJT) Transistor NPN 45V 500mA 100MHz 250mW Surface Mount TO-236AB

Bipolar (BJT) Transistor NPN 45V 500mA 100MHz 250mW Surface Mount TO-236AB

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BC817-QR - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BC817-QR
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BC817-QR
TRANS NPN 45V 0.5A TO236AB

TRANS NPN 45V 0.5A TO236AB

Supplier's Site

Technical Specifications

  Nexperia B.V. DigiKey Acme Chip Technology Co., Limited
Product Category Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number BC817-QR 1727-BC817-QRDKR-ND BC817-QR
Product Name 45 V, 500 mA NPN general-purpose transistors Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Package Type SOT23; SOT23 SOT23 SOT23; TO-236-3, SC-59, SOT-23-3 AEC-Q101
IC(max) 500 milliamps 500 milliamps
VCEO 45 volts 45 volts
PD 250 milliwatts
hfe 600
Unlock Full Specs
to access all available technical data

Similar Products

PNP/PNP general purpose double transistor - BC807DS,115 - Nexperia B.V.
Specs
Package Type SOT457 SOT457
View Details
7 suppliers
45 V, 500 mA PNP general-purpose transistors - BC807-40HR - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) -500 milliamps
VCEO -45 volts
View Details
5 suppliers
NPN general purpose double transistor - BC847BV,115 - Nexperia B.V.
Specs
Package Type SOT666 SOT666
View Details
7 suppliers
45 V, 500 mA PNP general-purpose transistors - BC807-16QBZ - Nexperia B.V.
Specs
Package Type SOT8015 SOT8015
IC(max) -500 milliamps
VCEO -45 volts
View Details
7 suppliers