NPN/PNP general-purpose transistor in a leadless ultra small DFN1010B-6 (SOT1216) surface-mounted package with a height of 0.37 mm, rated for 45 V collector-emitter voltage and 100 mA collector current, with a DC current gain ranging from 200 to 450 at 5 V and 2 mA, and AEC-Q101 qualified for automotive applications.
NPN/PNP general-purpose transistor in a leadless ultra small DFN1010B-6 (SOT1216) Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
Win Source Part Number: 1048413-BC847QAPNZ
Category: Discrete Semiconductor Products>Transistors
Series: Automotive, AEC-Q101
Package: Tape & Reel
Standard Package: 5,000
Mounting: SMD (SMT)
Power - Max: 350mW
Voltage - Collector Emitter Breakdown (Max): 45V
Current - Collector (Ic) (Max): 100mA
Transistor Type: NPN, PNP
Vce Saturation (Max) @ Ib, Ic: 100mV @ 500µA, 10mA
Current - Collector Cutoff (Max): 15nA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce: 200 @ 2mA, 5V
Frequency - Transition: 100MHz
Package / Case: 6-XFDFN Exposed Pad
Supplier Device Package: DFN1010B-6
Temperature Range - Operating: 150°C (TJ)
Alternative Parts (Cross-Reference): BC847BW-7-F; BC847PN-7-F; BC857BT-7-F; MMBTA20LT1G; MMBTA20LT1; BC847BT1169340671591
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.21.0075
Mfr: Nexperia USA Inc.
Other Names: 934067159147,BC847QA
Base Product Number: BC847
Bipolar (BJT) Transistor Array NPN, PNP 45V 100mA 100MHz 350mW Surface Mount DFN1010B-6
Bipolar (BJT) Transistor Array NPN, PNP 45V 100mA 100MHz 350mW Surface Mount DFN1010B-6
Bipolar (BJT) Transistor Array NPN, PNP 45V 100mA 100MHz 350mW Surface Mount DFN1010B-6
BC847QAPN - 45 V, 100 mA NPN/PNP general-purpose transistor DFN 6-Pin Product overview: BC847QAPNZ from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45 V, 100 mA, DFN. Search-friendly keywords include transistor, BJT, switching, amplification, 45 V, 100 mA, DFN, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-BC847QAPNZ can be used for catalog matching and distributor lookup.
BIPOLAR ARRAY, NPN/PNP, 45V, DFN1010B ROHS COMPLIANT: YES
TRANS NPN/PNP 45V 0.1A 6DFN
TRANS NPN/PNP 45V 0.1A 6DFN
| Nexperia B.V. | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | BC847QAPNZ | 1048413-BC847QAPNZ | 1727-BC847QAPNZDKR-ND | 277-BC847QAPNZ | 73AH9711 | BC847QAPNZ | BC847QAPNZ |
| Product Name | 45 V, 100 mA NPN/PNP general-purpose transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Arrays | Bipolar Transistor Arrays | 45 V 100 mA DFN Bipolar Transistor | Bipolar Array, Npn/pnp, 45V, Dfn1010B Rohs Compliant Nexperia | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistor Arrays |
| Package Type | SOT1216 SOT1216 | SOT3 | 6-XFDFN Exposed Pad | TO-3 | AEC-Q101 | 6-XFDFN Exposed Pad | |
| IC(max) | 100 milliamps | 100 milliamps | 100 milliamps | 100 milliamps | |||
| VCEO | 45 volts | 45 volts | 45 volts | ||||
| PD | 230 milliwatts | ||||||
| hfe | 450 |