Nexperia B.V. 40 V, N-channel Trench MOSFET PMV60ENEAR

Description
N-channel enhancement mode Field-Effect Transistor (FET) in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. Features and benefits Logic-level compatible Extended temperature range Tj = 175 °C Trench MOSFET technology ElectroStatic Discharge (ESD) protection > 1.5 kV HBM (class H1C) AEC-Q101 qualified Applications Relay driver High-speed line driver Low-side load switch Switching circuits
Request a Quote
Description
N-channel enhancement mode Field-Effect Transistor (FET) in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. Features and benefits Logic-level compatible Extended temperature range Tj = 175 °C Trench MOSFET technology ElectroStatic Discharge (ESD) protection > 1.5 kV HBM (class H1C) AEC-Q101 qualified Applications Relay driver High-speed line driver Low-side load switch Switching circuits
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

N-channel enhancement mode Field-Effect Transistor (FET) in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. It has a drain-source voltage rating of 40 V, a continuous drain current of 3 A at 25 °C, and a drain-source on-state resistance of 60 to 75 mΩ at 10 V gate-source voltage and 25 °C. The device supports an extended junction temperature range up to 175 °C, offers ESD protection exceeding 1.5 kV HBM, and is AEC-Q101 qualified for automotive applications.

Datasheet Summary
Powered by GS/AI

N-channel enhancement mode Field-Effect Transistor (FET) in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. It has a drain-source voltage rating of 40 V, a continuous drain current of 3 A at 25 °C, and a drain-source on-state resistance of 60 to 75 mΩ at 10 V gate-source voltage and 25 °C. The device supports an extended junction temperature range up to 175 °C, offers ESD protection exceeding 1.5 kV HBM, and is AEC-Q101 qualified for automotive applications.

Suppliers

Company
Product
Description
Supplier Links
40 V, N-channel Trench MOSFET - PMV60ENEAR - Nexperia B.V.
Nijmegen, Netherlands
40 V, N-channel Trench MOSFET
PMV60ENEAR
40 V, N-channel Trench MOSFET PMV60ENEAR
N-channel enhancement mode Field-Effect Transistor (FET) in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. Features and benefits Logic-level compatible Extended temperature range Tj = 175 °C Trench MOSFET technology ElectroStatic Discharge (ESD) protection > 1.5 kV HBM (class H1C) AEC-Q101 qualified Applications Relay driver High-speed line driver Low-side load switch Switching circuits

N-channel enhancement mode Field-Effect Transistor (FET) in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology.

Features and benefits

  • Logic-level compatible
  • Extended temperature range Tj = 175 °C
  • Trench MOSFET technology
  • ElectroStatic Discharge (ESD) protection > 1.5 kV HBM (class H1C)
  • AEC-Q101 qualified

Applications

  • Relay driver
  • High-speed line driver
  • Low-side load switch
  • Switching circuits
Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - PMV60ENEAR - 890111-PMV60ENEAR - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - PMV60ENEAR
890111-PMV60ENEAR
TRANSISTORS - Transistors - FETs, MOSFETs - RF - PMV60ENEAR 890111-PMV60ENEAR
Manufacturer: Nexperia USA Inc. Win Source Part Number: 890111-PMV60ENEAR Series: Automotive, AEC-Q101 Operating Temperature Range: -55°C ~ 175°C (TJ) Features: N-Channel 40 V 3A (Ta) 615mW (Ta), 7.5W (Tc) Surface Mount TO-236AB Package: TO-236-3, SC-59, SOT-23-3 Package: Reel - TR Mounting: Surface Mount Family Name: PMV60 Categories: Discrete Semiconductor Products Case / Package: TO-236AB ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks HTSUS: 8541.29.0095 Other Part Number: 1727-8667-1, 1727-8667-2, 934661154215, 1727-8667-6

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 890111-PMV60ENEAR
Series: Automotive, AEC-Q101
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: N-Channel 40 V 3A (Ta) 615mW (Ta), 7.5W (Tc) Surface Mount TO-236AB
Package: TO-236-3, SC-59, SOT-23-3
Package: Reel - TR
Mounting: Surface Mount
Family Name: PMV60
Categories: Discrete Semiconductor Products
Case / Package: TO-236AB
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
HTSUS: 8541.29.0095
Other Part Number: 1727-8667-1, 1727-8667-2, 934661154215, 1727-8667-6

Buy Now Datasheet
Singapore, Singapore
40V 3A MOSFET Transistor
278-PMV60ENEAR
40V 3A MOSFET Transistor 278-PMV60ENEAR
MOSFET N-CH 40V 3A TO236AB Product overview: PMV60ENEAR from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 3A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-PMV60ENEAR can be used for catalog matching and distributor lookup.

MOSFET N-CH 40V 3A TO236AB Product overview: PMV60ENEAR from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 3A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-PMV60ENEAR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 1727-PMV60ENEARTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-PMV60ENEARTR-ND
Single FETs, MOSFETs 1727-PMV60ENEARTR-ND
N-Channel 40V 3A (Ta) 615mW (Ta), 7.5W (Tc) Surface Mount TO-236AB

N-Channel 40V 3A (Ta) 615mW (Ta), 7.5W (Tc) Surface Mount TO-236AB

Buy Now Datasheet
Single FETs, MOSFETs - 1727-PMV60ENEARDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-PMV60ENEARDKR-ND
Single FETs, MOSFETs 1727-PMV60ENEARDKR-ND
N-Channel 40V 3A (Ta) 615mW (Ta), 7.5W (Tc) Surface Mount TO-236AB

N-Channel 40V 3A (Ta) 615mW (Ta), 7.5W (Tc) Surface Mount TO-236AB

Buy Now Datasheet
Single FETs, MOSFETs - 1727-PMV60ENEARCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-PMV60ENEARCT-ND
Single FETs, MOSFETs 1727-PMV60ENEARCT-ND
N-Channel 40V 3A (Ta) 615mW (Ta), 7.5W (Tc) Surface Mount TO-236AB

N-Channel 40V 3A (Ta) 615mW (Ta), 7.5W (Tc) Surface Mount TO-236AB

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - PMV60ENEAR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PMV60ENEAR
Discrete Semiconductor Products - Transistors - FETs, MOSFETs PMV60ENEAR
MOSFET N-CH 40V 3A TO236AB

MOSFET N-CH 40V 3A TO236AB

Supplier's Site
Sheung Wan, Hong Kong
MOSFET PMV60ENEA/SOT23/TO-2 36AB

MOSFET PMV60ENEA/SOT23/TO-236AB

Buy Now Datasheet
Single FETs, MOSFETs - PMV60ENEAR - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
PMV60ENEAR
Single FETs, MOSFETs PMV60ENEAR
MOSFET N-CH 40V 3A TO236AB

MOSFET N-CH 40V 3A TO236AB

Supplier's Site Datasheet
Mosfet, Aec-Q101, N-Ch, 40V, 3A, 0.615W Rohs Compliant Nexperia - 17AH9243 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Aec-Q101, N-Ch, 40V, 3A, 0.615W Rohs Compliant Nexperia
17AH9243
Mosfet, Aec-Q101, N-Ch, 40V, 3A, 0.615W Rohs Compliant Nexperia 17AH9243
MOSFET, AEC-Q101, N-CH, 40V, 3A, 0.615W ROHS COMPLIANT: YES

MOSFET, AEC-Q101, N-CH, 40V, 3A, 0.615W ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V. Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number PMV60ENEAR 890111-PMV60ENEAR 278-PMV60ENEAR 1727-PMV60ENEARTR-ND PMV60ENEAR PMV60ENEAR PMV60ENEAR 17AH9243
Product Name 40 V, N-channel Trench MOSFET TRANSISTORS - Transistors - FETs, MOSFETs - RF - PMV60ENEAR 40V 3A MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET Single FETs, MOSFETs Mosfet, Aec-Q101, N-Ch, 40V, 3A, 0.615W Rohs Compliant Nexperia
MOSFET Operating Mode Enhancement Enhancement
V(BR)DSS 40 volts 40 volts 40 volts
IDSS 3000 milliamps 3000 milliamps
VGS(off) 20 volts
PD 615 milliwatts 1.25 milliwatts 615 milliwatts
Unlock Full Specs
to access all available technical data