Nexperia B.V. 45 V, 100 mA NPN general-purpose transistors BC847CW,115

Description
NPN general-purpose transistors in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package. Table 1.Product overview Type number1 - Package - PNP complement Nexperia - JEITA BC847W SOT323 SC-70 BC857W BC847AW BC857AW BC847BW BC857BW BC847CW BC857CW 1 Valid for all available selection groups. Features and benefits General-purpose transistors SMD plastic packages Three different gain selections Applications General-purpose switching and amplification
Request a Quote
Description
NPN general-purpose transistors in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package. Table 1.Product overview Type number1 - Package - PNP complement Nexperia - JEITA BC847W SOT323 SC-70 BC857W BC847AW BC857AW BC847BW BC857BW BC847CW BC857CW 1 Valid for all available selection groups. Features and benefits General-purpose transistors SMD plastic packages Three different gain selections Applications General-purpose switching and amplification
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

NPN general-purpose transistors with a 45 V collector-emitter voltage and 100 mA collector current rating, available in a SOT323 (SC-70) SMD plastic package with three gain selections. The BC847CW variant has a DC current gain range of 420 to 800 at V_CE = 5 V and I_C = 2 mA, a collector-emitter saturation voltage of up to 400 mV at I_C = 100 mA and I_B = 5 mA, and a base-emitter saturation voltage of up to 900 mV under the same conditions. The device is rated for a maximum junction temperature of 150 °C and meets IEC 60134 for limiting values.

Datasheet Summary
Powered by GS/AI

NPN general-purpose transistors with a 45 V collector-emitter voltage and 100 mA collector current rating, available in a SOT323 (SC-70) SMD plastic package with three gain selections. The BC847CW variant has a DC current gain range of 420 to 800 at V_CE = 5 V and I_C = 2 mA, a collector-emitter saturation voltage of up to 400 mV at I_C = 100 mA and I_B = 5 mA, and a base-emitter saturation voltage of up to 900 mV under the same conditions. The device is rated for a maximum junction temperature of 150 °C and meets IEC 60134 for limiting values.

Suppliers

Company
Product
Description
Supplier Links
45 V, 100 mA NPN general-purpose transistors - BC847CW,115 - Nexperia B.V.
Nijmegen, Netherlands
45 V, 100 mA NPN general-purpose transistors
BC847CW,115
45 V, 100 mA NPN general-purpose transistors BC847CW,115
NPN general-purpose transistors in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package. Table 1.Product overview Type number1 - Package - PNP complement Nexperia - JEITA BC847W SOT323 SC-70 BC857W BC847AW BC857AW BC847BW BC857BW BC847CW BC857CW 1 Valid for all available selection groups. Features and benefits General-purpose transistors SMD plastic packages Three different gain selections Applications General-purpose switching and amplification

NPN general-purpose transistors in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package.

Table 1.Product overview

Type number1

-

Package

-

PNP complement

Nexperia

-

JEITA

BC847W

SOT323

SC-70

BC857W

BC847AW

BC857AW

BC847BW

BC857BW

BC847CW

BC857CW


1 Valid for all available selection groups.

Features and benefits

  • General-purpose transistors
  • SMD plastic packages
  • Three different gain selections

Applications

  • General-purpose switching and amplification
Supplier's Site Datasheet
Single Bipolar Transistors - 1727-4312-1-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-4312-1-ND
Single Bipolar Transistors 1727-4312-1-ND
Bipolar (BJT) Transistor NPN 45V 100mA 100MHz 200mW Surface Mount SOT-323

Bipolar (BJT) Transistor NPN 45V 100mA 100MHz 200mW Surface Mount SOT-323

Buy Now Datasheet
Single Bipolar Transistors - 1727-4312-2-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-4312-2-ND
Single Bipolar Transistors 1727-4312-2-ND
Bipolar (BJT) Transistor NPN 45V 100mA 100MHz 200mW Surface Mount SOT-323

Bipolar (BJT) Transistor NPN 45V 100mA 100MHz 200mW Surface Mount SOT-323

Buy Now Datasheet
Single Bipolar Transistors - 1727-4312-6-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-4312-6-ND
Single Bipolar Transistors 1727-4312-6-ND
Bipolar (BJT) Transistor NPN 45V 100mA 100MHz 200mW Surface Mount SOT-323

Bipolar (BJT) Transistor NPN 45V 100mA 100MHz 200mW Surface Mount SOT-323

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - BC847CW,115 - 1022454-BC847CW,115 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - BC847CW,115
1022454-BC847CW,115
TRANSISTORS - Transistors (BJT) - Single - BC847CW,115 1022454-BC847CW,115
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1022454-BC847CW,115 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 100MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: SOT-323-3 Maximum Current Collector: 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 45V Max Vce (sat): 400mV @ 5mA, 100mA Collector Cut-off Current(Max): 15nA (ICBO) Typical Gain (hFE) (Min): 420 @ 2mA, 5V Maximum Power Dissipation: 200mW Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Sufficient

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1022454-BC847CW,115
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 100MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: SOT-323-3
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 45V
Max Vce (sat): 400mV @ 5mA, 100mA
Collector Cut-off Current(Max): 15nA (ICBO)
Typical Gain (hFE) (Min): 420 @ 2mA, 5V
Maximum Power Dissipation: 200mW
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
 - BC847CW,115 - Rochester Electronics
Newburyport, MA, United States
Small Signal Bipolar Transistor, 0.1A I(C), 45V V(BR)CEO, 1-Element, NPN, Silicon

Small Signal Bipolar Transistor, 0.1A I(C), 45V V(BR)CEO, 1-Element, NPN, Silicon

Supplier's Site Datasheet
Bipolar Transistors - 2194307 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
2194307
Bipolar Transistors 2194307
Bipolar Transistors - BJT,BC847CW,115

Bipolar Transistors - BJT,BC847CW,115

Supplier's Site
Bipolar Transistors - 2194307P - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
2194307P
Bipolar Transistors 2194307P
Bipolar Transistors - BJT,BC847CW,115

Bipolar Transistors - BJT,BC847CW,115

Supplier's Site
Bipolar Transistors - 2194306 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
2194306
Bipolar Transistors 2194306
Bipolar Transistors - BJT,BC847CW,115

Bipolar Transistors - BJT,BC847CW,115

Supplier's Site
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BC847CW,115
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BC847CW,115
TRANS NPN 45V 0.1A SOT323

TRANS NPN 45V 0.1A SOT323

Supplier's Site
Shenzhen, China
Single Bipolar Transistors
BC847CW,115
Single Bipolar Transistors BC847CW,115
TRANS NPN 45V 0.1A SOT323

TRANS NPN 45V 0.1A SOT323

Supplier's Site Datasheet
Trans, Npn, 45V, 0.1A, 150Deg C, 0.2W; Transistor Polarity Nexperia - 93T1446 - Newark, An Avnet Company
Chicago, IL, United States
Trans, Npn, 45V, 0.1A, 150Deg C, 0.2W; Transistor Polarity Nexperia
93T1446
Trans, Npn, 45V, 0.1A, 150Deg C, 0.2W; Transistor Polarity Nexperia 93T1446
TRANS, NPN, 45V, 0.1A, 150DEG C, 0.2W; Transistor Polarity:NPN; Collector Emitter Voltage Max:45V; Continuous Collector Current:100mA; Power Dissipation:200mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Qualification:- RoHS Compliant: Yes

TRANS, NPN, 45V, 0.1A, 150DEG C, 0.2W; Transistor Polarity:NPN; Collector Emitter Voltage Max:45V; Continuous Collector Current:100mA; Power Dissipation:200mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Qualification:- RoHS Compliant: Yes

Supplier's Site
Bipolar (Bjt) Single Transistor, General Purpose, Npn, 45 V, 100 Mhz, 250 Mw, 100 Ma, 520 Rohs Compliant Nexperia - 97W1881 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar (Bjt) Single Transistor, General Purpose, Npn, 45 V, 100 Mhz, 250 Mw, 100 Ma, 520 Rohs Compliant Nexperia
97W1881
Bipolar (Bjt) Single Transistor, General Purpose, Npn, 45 V, 100 Mhz, 250 Mw, 100 Ma, 520 Rohs Compliant Nexperia 97W1881
Bipolar (BJT) Single Transistor, GENERAL PURPOSE, NPN, 45 V, 100 MHz, 250 mW, 100 mA, 520 RoHS Compliant: Yes

Bipolar (BJT) Single Transistor, GENERAL PURPOSE, NPN, 45 V, 100 MHz, 250 mW, 100 mA, 520 RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT
BC847CW,115
Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT BC847CW,115
45V 200mW 420@2mA,5V 100mA NPN SOT-323-3 Bipolar Transistors - BJT ROHS

45V 200mW 420@2mA,5V 100mA NPN SOT-323-3 Bipolar Transistors - BJT ROHS

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V. DigiKey Win Source Electronics Rochester Electronics RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number BC847CW,115 1727-4312-1-ND 1022454-BC847CW,115 BC847CW,115 2194307 BC847CW,115 BC847CW,115 93T1446 97W1881 BC847CW,115
Product Name 45 V, 100 mA NPN general-purpose transistors Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - BC847CW,115 Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT) Single Bipolar Transistors Trans, Npn, 45V, 0.1A, 150Deg C, 0.2W; Transistor Polarity Nexperia Bipolar (Bjt) Single Transistor, General Purpose, Npn, 45 V, 100 Mhz, 250 Mw, 100 Ma, 520 Rohs Compliant Nexperia Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT
Package Type SOT323; SOT323 SOT323 SOT323; SC-70, SOT-323 SOT3; SOT323; SOT-323-3 SOT323 SOT323; SOT-323 SOT323; SC-70, SOT-323 TO-3 TO-3 SOT323
IC(max) 100 milliamps 100 milliamps 100 milliamps 100 milliamps
VCEO 45 volts 45 volts 45 volts 45 volts
PD 200 milliwatts 200 milliwatts
TJ 150 C (302 F) 150 C (302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Single Bipolar Transistors - BC807-40W/ZLX-ND - DigiKey
Specs
Package Type SOT323; SC-70, SOT-323
View Details
2 suppliers
40 V, 100 mA PNP general-purpose transistors - 2PA1774SMB,315 - Nexperia B.V.
Specs
Package Type SOT883B SOT883B
View Details
4 suppliers
PNP general-purpose transistor - 2PA1576S,135 - Nexperia B.V.
Specs
Package Type SOT323; SOT323 SOT323
IC(max) -150 milliamps
VCEO -50 volts
View Details
5 suppliers
PNP general purpose transistor - 2PA1774SM,315 - Nexperia B.V.
Specs
Package Type SOT883 SOT883
IC(max) -100 milliamps
VCEO -40 volts
View Details
5 suppliers