Nexperia B.V. Single FETs, MOSFETs PMV48XP/ZLR

Description
PMV48XP/ZLR
Request a Quote
Description
PMV48XP/ZLR
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

PMV48XP/ZLR is a P-channel enhancement mode MOSFET in a SOT23 (TO-236AB) surface-mounted package, designed for high-side load switching and relay driver applications. It has a drain-source voltage rating of -20 V and a continuous drain current of -3.5 A at 25°C with a 6 cm² drain pad. The on-state resistance is 48 to 55 mΩ at -4.5 V gate-source voltage and -2.4 A drain current. The device is rated for a maximum junction temperature of 150°C and operates from -55°C to 150°C ambient temperature. Thermal resistance from junction to ambient is 117 to 135 K/W with a 6 cm² drain pad. The package is compliant with SOT23 standards and supports reflow and wave soldering per specified footprints.

Datasheet Summary
Powered by GS/AI

PMV48XP/ZLR is a P-channel enhancement mode MOSFET in a SOT23 (TO-236AB) surface-mounted package, designed for high-side load switching and relay driver applications. It has a drain-source voltage rating of -20 V and a continuous drain current of -3.5 A at 25°C with a 6 cm² drain pad. The on-state resistance is 48 to 55 mΩ at -4.5 V gate-source voltage and -2.4 A drain current. The device is rated for a maximum junction temperature of 150°C and operates from -55°C to 150°C ambient temperature. Thermal resistance from junction to ambient is 117 to 135 K/W with a 6 cm² drain pad. The package is compliant with SOT23 standards and supports reflow and wave soldering per specified footprints.

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - PMV48XP/ZLR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
PMV48XP/ZLR-ND
Single FETs, MOSFETs PMV48XP/ZLR-ND
PMV48XP/ZLR

PMV48XP/ZLR

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Transistors
Product Number PMV48XP/ZLR-ND
Product Name Single FETs, MOSFETs
Polarity P-Channel
Unlock Full Specs
to access all available technical data

Similar Products

MOSFET - UF3C065080T3S - VAST STOCK CO., LIMITED
Specs
Transistor Type MOSFET
View Details
3 suppliers
CSD17527Q5A 30V, N-Channel NexFET? Power MOSFETs - CSD17527Q5A - Texas Instruments
Specs
Transistor Type Power-MOSFET
Polarity N-Channel
Package Type SON5x6
View Details
7 suppliers