Texas Instruments TRANSISTORS - Transistors (BJT) - Arrays - LM394CH LM394CH

Description
Manufacturer: Texas Instruments Win Source Part Number: 082757-LM394CH Packaging: Bulk Mounting: Through Hole Transistor Polarity: 2 NPN (Dual) Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -25°C to 85°C (TA) Case / Package: TO-99-6 Maximum Current Collector: 20mA VCEO Maximum Collector-Emitter Breakdown Voltage: 20V Max Vce (sat): 100mV @ 100μA, 1mA Maximum Power Dissipation: 500mW Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 082757-LM394CH Packaging: Bulk Mounting: Through Hole Transistor Polarity: 2 NPN (Dual) Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -25°C to 85°C (TA) Case / Package: TO-99-6 Maximum Current Collector: 20mA VCEO Maximum Collector-Emitter Breakdown Voltage: 20V Max Vce (sat): 100mV @ 100μA, 1mA Maximum Power Dissipation: 500mW Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Arrays - LM394CH - 082757-LM394CH - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Arrays - LM394CH
082757-LM394CH
TRANSISTORS - Transistors (BJT) - Arrays - LM394CH 082757-LM394CH
Manufacturer: Texas Instruments Win Source Part Number: 082757-LM394CH Packaging: Bulk Mounting: Through Hole Transistor Polarity: 2 NPN (Dual) Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -25°C to 85°C (TA) Case / Package: TO-99-6 Maximum Current Collector: 20mA VCEO Maximum Collector-Emitter Breakdown Voltage: 20V Max Vce (sat): 100mV @ 100μA, 1mA Maximum Power Dissipation: 500mW Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 082757-LM394CH
Packaging: Bulk
Mounting: Through Hole
Transistor Polarity: 2 NPN (Dual)
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -25°C to 85°C (TA)
Case / Package: TO-99-6
Maximum Current Collector: 20mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 20V
Max Vce (sat): 100mV @ 100μA, 1mA
Maximum Power Dissipation: 500mW
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Transistor - 128280624 - Radwell International
Willingboro, NJ, United States
Transistor
128280624
Transistor 128280624
DISCONTINUED BY MANUFACTURER, SMALL SIGNAL BIPOLAR TRANSISTOR, 0.02A I(C), 20V V(BR)CEO, 2-ELEMENT, NPN, SILICON. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, SMALL SIGNAL BIPOLAR TRANSISTOR, 0.02A I(C), 20V V(BR)CEO, 2-ELEMENT, NPN, SILICON. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Win Source Electronics Radwell International
Product Category Transistors RF Transistors
Product Number 082757-LM394CH 128280624
Product Name TRANSISTORS - Transistors (BJT) - Arrays - LM394CH Transistor
Polarity NPN; 2 NPN (Dual)
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB820 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details
 - AUIRF1324S - Rochester Electronics
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type D2PAK
Packing Method Tube; Tube
View Details
4 suppliers