NPN general-purpose transistors in a small SOT323 (SC-70) SMD plastic package, rated for a collector-emitter voltage of 45 V and a collector current of 100 mA, with DC current gain ranging from 110 to 800. Qualified to AEC-Q101 for automotive applications and suitable for general-purpose switching and amplification.
NPN general-purpose transistors in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package.
Table 1.Product overview
Type number1
-
Package
-
PNP complement
Nexperia
-
JEITA
BC847W-Q
SOT323
SC-70
BC857W-Q
BC847AW-Q
BC857AW-Q
BC847BW-Q
BC857BW-Q
BC847CW-Q
BC857CW-Q
1 Valid for all available selection groups.
Features and benefits
Applications
Small Signal Bipolar Transistor, 0.1A I(C), 45V V(BR)CEO, 1-Element, NPN, Silicon
TRANS NPN 45V 0.1A SOT-323
TRANS NPN 45V 0.1A SOT-323
TRANS NPN 45V 0.1A SOT-323
| Nexperia B.V. | Rochester Electronics | DigiKey | |
|---|---|---|---|
| Product Category | Bipolar RF Transistors | Bipolar RF Transistors | Transistors |
| Product Number | BC847W-QF | BC847W-QF | 1727-BC847W-QFTR-ND |
| Product Name | 45 V, 100 mA NPN general-purpose transistors | Single Bipolar Transistors | |
| Package Type | SOT323; SOT323 SOT323 | SOT323 | SOT323; SC-70, SOT-323 |
| IC(max) | 100 milliamps | ||
| VCEO | 45 volts | ||
| PD | 200 milliwatts |