Nexperia B.V. 80 V, 1 A NPN medium power transistors BC56-16PASX

Description
NPN medium power transistor series encapsulated in an ultra thin DFN2020D-3 (SOT1061D) leadless small Surface-Mounted Device (SMD) plastic package with medium power capability and visible and solderable side pads. Features and benefits High collector current capability IC and ICM Reduced Printed-Circuit Board (PCB) area requirements Exposed heat sink for excellent thermal and electrical conductivity Two current gain selections Leadless very small SMD plastic package with medium power capability Suitable for Automatic Optical Inspection (AOI) of solder joint AEC-Q101 qualified Applications Linear voltage regulators Battery driven devices MOSFET drivers High-side switches Power management Amplifiers
Request a Quote
Description
NPN medium power transistor series encapsulated in an ultra thin DFN2020D-3 (SOT1061D) leadless small Surface-Mounted Device (SMD) plastic package with medium power capability and visible and solderable side pads. Features and benefits High collector current capability IC and ICM Reduced Printed-Circuit Board (PCB) area requirements Exposed heat sink for excellent thermal and electrical conductivity Two current gain selections Leadless very small SMD plastic package with medium power capability Suitable for Automatic Optical Inspection (AOI) of solder joint AEC-Q101 qualified Applications Linear voltage regulators Battery driven devices MOSFET drivers High-side switches Power management Amplifiers
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

NPN medium power transistor in an ultra thin DFN2020D-3 (SOT1061D) leadless SMD plastic package with exposed heat sink, rated for 80 V collector-emitter voltage and 1 A continuous collector current, with a peak collector current of 2 A. It has a DC current gain range of 100 to 250 at 2 V collector-emitter voltage and 150 mA collector current, and is AEC-Q101 qualified.

Datasheet Summary
Powered by GS/AI

NPN medium power transistor in an ultra thin DFN2020D-3 (SOT1061D) leadless SMD plastic package with exposed heat sink, rated for 80 V collector-emitter voltage and 1 A continuous collector current, with a peak collector current of 2 A. It has a DC current gain range of 100 to 250 at 2 V collector-emitter voltage and 150 mA collector current, and is AEC-Q101 qualified.

Suppliers

Company
Product
Description
Supplier Links
80 V, 1 A NPN medium power transistors - BC56-16PASX - Nexperia B.V.
Nijmegen, Netherlands
80 V, 1 A NPN medium power transistors
BC56-16PASX
80 V, 1 A NPN medium power transistors BC56-16PASX
NPN medium power transistor series encapsulated in an ultra thin DFN2020D-3 (SOT1061D) leadless small Surface-Mounted Device (SMD) plastic package with medium power capability and visible and solderable side pads. Features and benefits High collector current capability IC and ICM Reduced Printed-Circuit Board (PCB) area requirements Exposed heat sink for excellent thermal and electrical conductivity Two current gain selections Leadless very small SMD plastic package with medium power capability Suitable for Automatic Optical Inspection (AOI) of solder joint AEC-Q101 qualified Applications Linear voltage regulators Battery driven devices MOSFET drivers High-side switches Power management Amplifiers

NPN medium power transistor series encapsulated in an ultra thin DFN2020D-3 (SOT1061D) leadless small Surface-Mounted Device (SMD) plastic package with medium power capability and visible and solderable side pads.

Features and benefits

  • High collector current capability IC and ICM
  • Reduced Printed-Circuit Board (PCB) area requirements
  • Exposed heat sink for excellent thermal and electrical conductivity
  • Two current gain selections
  • Leadless very small SMD plastic package with medium power capability
  • Suitable for Automatic Optical Inspection (AOI) of solder joint
  • AEC-Q101 qualified

Applications

  • Linear voltage regulators
  • Battery driven devices
  • MOSFET drivers
  • High-side switches
  • Power management
  • Amplifiers
Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single - 965038-BC56-16PASX - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single
965038-BC56-16PASX
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single 965038-BC56-16PASX
Win Source Part Number: 965038-BC56-16PASX Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Power - Max: 420 mW Voltage - Collector Emitter Breakdown (Max): 80 V Current - Collector (Ic) (Max): 1 A Transistor Type: NPN Vce Saturation (Max) @ Ib, Ic: 500mV @ 50mA, 500mA Current - Collector Cutoff (Max): 100nA (ICBO) DC Current Gain (hFE) (Min) @ Ic, Vce: 63 @ 150mA, 2V Frequency - Transition: 180MHz Package / Case: 3-UDFN Exposed Pad Supplier Device Package: DFN2020D-3 Temperature Range - Operating: 150°C (TJ) Alternative Parts (Cross-Reference): MMSTA28T146; 2SB1198KT146Q; 2SB1198KT146R; DMC501010R; DMA502010R; DMC506010R9340681331 15; ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.21.0075 Mfr: Nexperia USA Inc. Other Names: 568-12649-2,93406813 3115,568-12649-1,568 -12649-6-ND,568-1264 9-6,1727-2351-6,568- 12649-2-ND,568-12649 -1-ND,2156-BC56-16PA SX-1727,1727-2351-2, 1727-2351-1 Base Product Number: BC56

Win Source Part Number: 965038-BC56-16PASX
Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Power - Max: 420 mW
Voltage - Collector Emitter Breakdown (Max): 80 V
Current - Collector (Ic) (Max): 1 A
Transistor Type: NPN
Vce Saturation (Max) @ Ib, Ic: 500mV @ 50mA, 500mA
Current - Collector Cutoff (Max): 100nA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce: 63 @ 150mA, 2V
Frequency - Transition: 180MHz
Package / Case: 3-UDFN Exposed Pad
Supplier Device Package: DFN2020D-3
Temperature Range - Operating: 150°C (TJ)
Alternative Parts (Cross-Reference): MMSTA28T146; 2SB1198KT146Q; 2SB1198KT146R; DMC501010R; DMA502010R; DMC506010R934068133115;
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.21.0075
Mfr: Nexperia USA Inc.
Other Names: 568-12649-2,934068133115,568-12649-1,568-12649-6-ND,568-12649-6,1727-2351-6,568-12649-2-ND,568-12649-1-ND,2156-BC56-16PASX-1727,1727-2351-2,1727-2351-1
Base Product Number: BC56

Buy Now Datasheet
Singapore, Singapore
45 V 60 V 80 V DFN Bipolar Transistor
276-BC56-16PASX
45 V 60 V 80 V DFN Bipolar Transistor 276-BC56-16PASX
BC54PAS; BC55PAS; BC56PAS - 45 V/60 V/80 V, 1 A NPN medium power transistors DFN 3-Pin Product overview: BC56-16PASX from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45 V, 60 V, 80 V, DFN. Search-friendly keywords include transistor, BJT, switching, amplification, 45 V, 60 V, 80 V, DFN, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC56-16PASX can be used for catalog matching and distributor lookup.

BC54PAS; BC55PAS; BC56PAS - 45 V/60 V/80 V, 1 A NPN medium power transistors DFN 3-Pin Product overview: BC56-16PASX from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45 V, 60 V, 80 V, DFN. Search-friendly keywords include transistor, BJT, switching, amplification, 45 V, 60 V, 80 V, DFN, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC56-16PASX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Bipolar Transistors - 1727-BC56-16PASXDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-BC56-16PASXDKR-ND
Single Bipolar Transistors 1727-BC56-16PASXDKR-ND
Bipolar (BJT) Transistor NPN 80V 1A 180MHz 420mW Surface Mount DFN2020D-3

Bipolar (BJT) Transistor NPN 80V 1A 180MHz 420mW Surface Mount DFN2020D-3

Buy Now Datasheet
Single Bipolar Transistors - 1727-BC56-16PASXCT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-BC56-16PASXCT-ND
Single Bipolar Transistors 1727-BC56-16PASXCT-ND
Bipolar (BJT) Transistor NPN 80V 1A 180MHz 420mW Surface Mount DFN2020D-3

Bipolar (BJT) Transistor NPN 80V 1A 180MHz 420mW Surface Mount DFN2020D-3

Buy Now Datasheet
Single Bipolar Transistors - 1727-BC56-16PASXTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-BC56-16PASXTR-ND
Single Bipolar Transistors 1727-BC56-16PASXTR-ND
Bipolar (BJT) Transistor NPN 80V 1A 180MHz 420mW Surface Mount DFN2020D-3

Bipolar (BJT) Transistor NPN 80V 1A 180MHz 420mW Surface Mount DFN2020D-3

Buy Now Datasheet
Transistor, Bipolar Rohs Compliant Nexperia - 28AK6314 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Bipolar Rohs Compliant Nexperia
28AK6314
Transistor, Bipolar Rohs Compliant Nexperia 28AK6314
TRANSISTOR, BIPOLAR ROHS COMPLIANT: YES

TRANSISTOR, BIPOLAR ROHS COMPLIANT: YES

Supplier's Site
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
BC56-16PASX
Bipolar Transistors - BJT BC56-16PASX
Bipolar Transistors - BJT 45V/60V/80V 1A NPN medium power trans

Bipolar Transistors - BJT 45V/60V/80V 1A NPN medium power trans

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BC56-16PASX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BC56-16PASX
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BC56-16PASX
TRANS NPN 80V 1A DFN2020D-3

TRANS NPN 80V 1A DFN2020D-3

Supplier's Site

Technical Specifications

  Nexperia B.V. Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number BC56-16PASX 965038-BC56-16PASX 276-BC56-16PASX 1727-BC56-16PASXDKR-ND 28AK6314 BC56-16PASX BC56-16PASX
Product Name 80 V, 1 A NPN medium power transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single 45 V 60 V 80 V DFN Bipolar Transistor Single Bipolar Transistors Transistor, Bipolar Rohs Compliant Nexperia Bipolar Transistors - BJT Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Package Type SOT1061D SOT1061D SOT3 3-UDFN Exposed Pad TO-3 DFN2020D-3
Polarity NPN NPN
IC(max) 1000 milliamps 1000 milliamps
Power Gain 63 dB
Operating Frequency 180 MHz
Unlock Full Specs
to access all available technical data

Similar Products

50 V, 100 mA NPN general-purpose transistors - 2PC4617RMB,315 - Nexperia B.V.
Specs
Package Type SOT883B SOT883B
View Details
6 suppliers
50 V, 100 mA NPN general-purpose transistor - 2PD601ART-QR - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) 100 milliamps
VCEO 50 volts
View Details
3 suppliers
50 V, 200 mA NPN general-purpose transistors - 2PD601BSL-QR - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) 200 milliamps
VCEO 50 volts
View Details
2 suppliers
45 V, 500 mA PNP general-purpose transistors - BC807-40QCZ - Nexperia B.V.
Specs
Package Type SOT8009 SOT8009
IC(max) -500 milliamps
VCEO -45 volts
View Details
8 suppliers