PNP general-purpose transistors in a small SOT23 (TO-236AB) or SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package, with a collector-emitter voltage of -45 V, a continuous collector current of -500 mA, and a peak collector current of -1 A. The device is AEC-Q101 qualified and offers three current gain selections: 100 to 250, 160 to 400, or 250 to 600. Power dissipation is 200 mW for the SOT323 package and 250 mW for the SOT23 package. Junction temperature ranges from -55 °C to 150 °C.
PNP general-purpose transistors in a small SOT23 (TO-236AB) or SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package.
.
Table 1.Product overview
Type number
-
Package
Nexperia
-
JEITA
-
JEDEC
BC807-16L
SOT23
-
TO-236AB
BC807-25L
BC807-40L
BC807-16LW
SOT323
SC70
-
BC807-25LW
BC807-40LW
Features and benefits
Applications
45 V, 500 mA PNP general-purpose transistors
TRANS PNP 45V 0.5A TO-236AB
Bipolar (BJT) Transistor PNP 45V 500mA 80MHz 250mW Surface Mount TO-236AB
TRANS PNP 45V 0.5A TO-236AB
TRANS PNP 45V 0.5A TO236AB
TRANS PNP 45V 0.5A TO236AB
| Nexperia B.V. | Rochester Electronics | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | BC807-40LR | BC807-40LR | 1727-BC807-40LRCT-ND | BC807-40LR | BC807-40LR |
| Product Name | 45 V, 500 mA PNP general-purpose transistors | Single Bipolar Transistors | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | |
| Package Type | SOT23; SOT23 SOT23 | SOT23 | SOT23; TO-236-3, SC-59, SOT-23-3 | SOT23; TO-236-3, SC-59, SOT-23-3 | AEC-Q101 |
| IC(max) | -500 milliamps | 500 milliamps | 500 milliamps | ||
| VCEO | -45 volts | 45 volts | 45 volts | ||
| PD | 250 milliwatts | ||||
| hfe | 250 |