NPN/NPN general-purpose transistor pair in a small SOT457 (SC-74) surface-mounted plastic package, rated for 65 V collector-emitter voltage and 100 mA collector current, with a DC current gain of 200 to 450 at V_CE = 5 V and I_C = 2 mA. Qualified to AEC-Q101 for automotive applications. Maximum total power dissipation is 380 mW per device on an FR4 PCB with standard footprint, and junction temperature operates up to 150 °C.
NPN/NPN general-purpose transistor pair in a small SOT457 (SC-74) Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
BC846DS-Q/SOT457/SC-
BC846DS-Q/SOT457/SC-
BC846DS-Q/SOT457/SC-
| Nexperia B.V. | DigiKey | |
|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors |
| Product Number | BC846DS-QX | 1727-BC846DS-QXCT-ND |
| Product Name | 65 V, 100 mA NPN/NPN general-purpose transistor | Bipolar Transistor Arrays |
| Package Type | SOT457 SOT457 | SC-74, SOT-457 |
| IC(max) | 100 milliamps | |
| VCEO | 65 volts | |
| PD | 250 milliwatts |