NPN switching transistor in a very small SOT323 (SC-70) surface-mounted plastic package measuring 2 mm x 1.25 mm x 0.95 mm. Collector current is rated up to 600 mA and collector-emitter voltage up to 40 V. Qualified according to AEC-Q101 for automotive applications. Total power dissipation is 200 mW at 25 °C ambient temperature, with a junction temperature rating of 150 °C. Thermal resistance from junction to ambient is 625 K/W when mounted on a standard FR4 PCB. DC current gain ranges from 80 to 300 depending on collector current and measurement conditions. Switching times include a turn-on time of 35 ns and a turn-off time of 250 ns under specified pulsed conditions.
NPN switching transistor in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
TRANS NPN 40V 0.6A SOT-323
TRANS NPN 40V 0.6A SOT-323
TRANS NPN 40V 0.6A SOT-323
| Nexperia B.V. | DigiKey | |
|---|---|---|
| Product Category | Transistors | Transistors |
| Product Number | PMST4401-QX | 1727-PMST4401-QXTR-ND |
| Product Name | NPN switching transistor | Single Bipolar Transistors |
| Package Type | SOT323; SOT323 SOT323 | SOT323; SC-70, SOT-323 |