60 V, 600 mA PNP switching transistor in a SOT323 (SC-70) surface-mounted plastic package measuring 2 mm x 1.25 mm x 0.95 mm. Qualified to AEC-Q101 for automotive applications with a collector-emitter voltage rating of -60 V, collector current of -600 mA, and total power dissipation of 200 mW at 25 °C. Thermal resistance from junction to ambient is 625 K/W when mounted on a standard FR4 PCB. DC current gain ranges from 75 to 300 depending on collector current and temperature. Collector-emitter saturation voltage is up to 1.6 V at -500 mA collector current and -50 mA base current. Transition frequency is 200 MHz. Pinout is base-emitter-collect
PNP switching transistor in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
TRANS PNP 60V 0.6A SOT-323
TRANS PNP 60V 0.6A SOT-323
TRANS PNP 60V 0.6A SOT-323
| Nexperia B.V. | DigiKey | |
|---|---|---|
| Product Category | Transistors | Transistors |
| Product Number | PMST2907A-QX | 1727-PMST2907A-QXTR-ND |
| Product Name | 60 V, 600 mA PNP switching transistor | Single Bipolar Transistors |
| Package Type | SOT323; SOT323 SOT323 | SOT323; SC-70, SOT-323 |