Nexperia B.V. NPN switching transistors PMST2222,115

Description
NPN switching transistor in a SOT323 plastic package. PNP complement: PMST2907A. Features and benefits High current (max. 600 mA) Low voltage (max. 40 V). AEC-Q101 qualified Applications High-speed switching and linear amplification.
Request a Quote
Description
NPN switching transistor in a SOT323 plastic package. PNP complement: PMST2907A. Features and benefits High current (max. 600 mA) Low voltage (max. 40 V). AEC-Q101 qualified Applications High-speed switching and linear amplification.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

NPN switching transistor in a SOT323 plastic package with a maximum collector current of 600 mA, collector-emitter voltage of 30 V, and total power dissipation of 200 mW at 25 °C. The device has a transition frequency of 250 MHz and a thermal resistance from junction to ambient of 625 K/W when mounted on an FR4 printed-circuit board. PNP complement is PMST2907A. Applications include high-speed switching and linear amplification.

Datasheet Summary
Powered by GS/AI

NPN switching transistor in a SOT323 plastic package with a maximum collector current of 600 mA, collector-emitter voltage of 30 V, and total power dissipation of 200 mW at 25 °C. The device has a transition frequency of 250 MHz and a thermal resistance from junction to ambient of 625 K/W when mounted on an FR4 printed-circuit board. PNP complement is PMST2907A. Applications include high-speed switching and linear amplification.

Suppliers

Company
Product
Description
Supplier Links
NPN switching transistors - PMST2222,115 - Nexperia B.V.
Nijmegen, Netherlands
NPN switching transistors
PMST2222,115
NPN switching transistors PMST2222,115
NPN switching transistor in a SOT323 plastic package. PNP complement: PMST2907A. Features and benefits High current (max. 600 mA) Low voltage (max. 40 V). AEC-Q101 qualified Applications High-speed switching and linear amplification.

NPN switching transistor in a SOT323 plastic package.

PNP complement: PMST2907A.

Features and benefits

  • High current (max. 600 mA)
  • Low voltage (max. 40 V).
  • AEC-Q101 qualified

Applications

  • High-speed switching and linear amplification.
Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors - 1377094-PMST2222,115 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
1377094-PMST2222,115
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors 1377094-PMST2222,115
Win Source Part Number: 1377094-PMST2222,115 Category: Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors Temperature Range - Operating: 150°C (TJ) Fake Threat In the Open Market: 35 pct. MSL Level: 1 (Unlimited) Mfr: Nexperia USA Inc. Series: Automotive, AEC-Q101 Package: Tape & Reel Product Status: Active Package / Case: SC-70, SOT-323 Supplier Device Package: SOT-323 Base Product Number: PMST2222 Mounting Type: Surface Mount HTSUS: 8541.21.0075 REACH Status: REACH Unaffected ECCN: EAR99 Transistor Type: NPN Current - Collector (Ic) (Max): 600 mA Voltage - Collector Emitter Breakdown (Max): 30 V DC Current Gain (hFE) (Min) @ Ic, Vce: 100 @ 150mA, 10V Vce Saturation (Max) @ Ib, Ic: 1.6V @ 50mA, 500mA Current - Collector Cutoff (Max): 10nA (ICBO) Frequency - Transition: 250MHz Power - Max: 200 mW

Win Source Part Number: 1377094-PMST2222,115
Category: Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Temperature Range - Operating: 150°C (TJ)
Fake Threat In the Open Market: 35 pct.
MSL Level: 1 (Unlimited)
Mfr: Nexperia USA Inc.
Series: Automotive, AEC-Q101
Package: Tape & Reel
Product Status: Active
Package / Case: SC-70, SOT-323
Supplier Device Package: SOT-323
Base Product Number: PMST2222
Mounting Type: Surface Mount
HTSUS: 8541.21.0075
REACH Status: REACH Unaffected
ECCN: EAR99
Transistor Type: NPN
Current - Collector (Ic) (Max): 600 mA
Voltage - Collector Emitter Breakdown (Max): 30 V
DC Current Gain (hFE) (Min) @ Ic, Vce: 100 @ 150mA, 10V
Vce Saturation (Max) @ Ib, Ic: 1.6V @ 50mA, 500mA
Current - Collector Cutoff (Max): 10nA (ICBO)
Frequency - Transition: 250MHz
Power - Max: 200 mW

Buy Now Datasheet
Single Bipolar Transistors - 1727-PMST2222,115TR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-PMST2222,115TR-ND
Single Bipolar Transistors 1727-PMST2222,115TR-ND
Bipolar (BJT) Transistor NPN 30V 600mA 250MHz 200mW Surface Mount SOT-323

Bipolar (BJT) Transistor NPN 30V 600mA 250MHz 200mW Surface Mount SOT-323

Buy Now Datasheet
Single Bipolar Transistors - 1727-PMST2222,115DKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-PMST2222,115DKR-ND
Single Bipolar Transistors 1727-PMST2222,115DKR-ND
TRANS NPN 30V 0.6A SOT-323

TRANS NPN 30V 0.6A SOT-323

Buy Now Datasheet
Single Bipolar Transistors - 1727-PMST2222,115CT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-PMST2222,115CT-ND
Single Bipolar Transistors 1727-PMST2222,115CT-ND
TRANS NPN 30V 0.6A SOT-323

TRANS NPN 30V 0.6A SOT-323

Buy Now Datasheet
Transistor, Bipolar Rohs Compliant Nexperia - 29AK3965 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Bipolar Rohs Compliant Nexperia
29AK3965
Transistor, Bipolar Rohs Compliant Nexperia 29AK3965
TRANSISTOR, BIPOLAR ROHS COMPLIANT: YES

TRANSISTOR, BIPOLAR ROHS COMPLIANT: YES

Supplier's Site
Shenzhen, China
Single Bipolar Transistors
PMST2222,115
Single Bipolar Transistors PMST2222,115
TRANS NPN 30V 0.6A SOT323

TRANS NPN 30V 0.6A SOT323

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V. Win Source Electronics DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Transistors Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number PMST2222,115 1377094-PMST2222,115 1727-PMST2222,115TR-ND 29AK3965 PMST2222,115
Product Name NPN switching transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors Single Bipolar Transistors Transistor, Bipolar Rohs Compliant Nexperia Single Bipolar Transistors
Package Type SOT323; SOT323 SOT323 SOT3; SOT323 SOT323; SC-70, SOT-323 TO-3 SOT323; SC-70, SOT-323
Polarity NPN NPN NPN; NPN
Transistor Grade / Operating Range Automotive
IC(max) 600 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

60 V, 1 A NPN medium power transistors - BC55-10PASX - Nexperia B.V.
Specs
Package Type SOT1061D SOT1061D
View Details
4 suppliers
80 V, 500 mA PNP general-purpose transistors - BC806-16VL - Nexperia B.V.
Specs
Transistor Grade / Operating Range Automotive
Package Type SOT23; SOT23 SOT23
IC(max) -500 milliamps
View Details
4 suppliers
45 V, 500 mA NPN general-purpose transistors - BC817K-16R - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) 500 milliamps
VCEO 45 volts
View Details
4 suppliers
50 V, 100 mA NPN general purpose transistor - 2PD601ARW,115 - Nexperia B.V.
Specs
Package Type SOT323; SOT323 SOT323
IC(max) 100 milliamps
VCEO 50 volts
View Details
3 suppliers