Nexperia B.V. 45 V, 1 A NPN medium power transistors BC54-16PASX

Description
NPN medium power transistor series encapsulated in an ultra thin DFN2020D-3 (SOT1061D) leadless small Surface-Mounted Device (SMD) plastic package with medium power capability and visible and solderable side pads. Features and benefits High collector current capability IC and ICM Reduced Printed-Circuit Board (PCB) area requirements Exposed heat sink for excellent thermal and electrical conductivity Two current gain selections Leadless very small SMD plastic package with medium power capability Suitable for Automatic Optical Inspection (AOI) of solder joint AEC-Q101 qualified Applications Linear voltage regulators Battery driven devices MOSFET drivers High-side switches Power management Amplifiers
Request a Quote
Description
NPN medium power transistor series encapsulated in an ultra thin DFN2020D-3 (SOT1061D) leadless small Surface-Mounted Device (SMD) plastic package with medium power capability and visible and solderable side pads. Features and benefits High collector current capability IC and ICM Reduced Printed-Circuit Board (PCB) area requirements Exposed heat sink for excellent thermal and electrical conductivity Two current gain selections Leadless very small SMD plastic package with medium power capability Suitable for Automatic Optical Inspection (AOI) of solder joint AEC-Q101 qualified Applications Linear voltage regulators Battery driven devices MOSFET drivers High-side switches Power management Amplifiers
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

NPN medium power transistor in an ultra thin DFN2020D-3 (SOT1061D) leadless SMD plastic package with exposed heat sink for enhanced thermal conductivity. It has a collector-emitter voltage rating of 45 V, a continuous collector current of 1 A, and a peak collector current of 2 A for pulses up to 1 ms. The device offers a DC current gain (hFE) range of 100 to 250 at a collector current of 150 mA and collector-emitter voltage of 2 V. The package supports Automatic Optical Inspection (AOI) and has a footprint of 2 mm x 2 mm x 0.65 mm. The part operates within a junction temperature range of -55 to 150 °C.

Datasheet Summary
Powered by GS/AI

NPN medium power transistor in an ultra thin DFN2020D-3 (SOT1061D) leadless SMD plastic package with exposed heat sink for enhanced thermal conductivity. It has a collector-emitter voltage rating of 45 V, a continuous collector current of 1 A, and a peak collector current of 2 A for pulses up to 1 ms. The device offers a DC current gain (hFE) range of 100 to 250 at a collector current of 150 mA and collector-emitter voltage of 2 V. The package supports Automatic Optical Inspection (AOI) and has a footprint of 2 mm x 2 mm x 0.65 mm. The part operates within a junction temperature range of -55 to 150 °C.

Suppliers

Company
Product
Description
Supplier Links
45 V, 1 A NPN medium power transistors - BC54-16PASX - Nexperia B.V.
Nijmegen, Netherlands
45 V, 1 A NPN medium power transistors
BC54-16PASX
45 V, 1 A NPN medium power transistors BC54-16PASX
NPN medium power transistor series encapsulated in an ultra thin DFN2020D-3 (SOT1061D) leadless small Surface-Mounted Device (SMD) plastic package with medium power capability and visible and solderable side pads. Features and benefits High collector current capability IC and ICM Reduced Printed-Circuit Board (PCB) area requirements Exposed heat sink for excellent thermal and electrical conductivity Two current gain selections Leadless very small SMD plastic package with medium power capability Suitable for Automatic Optical Inspection (AOI) of solder joint AEC-Q101 qualified Applications Linear voltage regulators Battery driven devices MOSFET drivers High-side switches Power management Amplifiers

NPN medium power transistor series encapsulated in an ultra thin DFN2020D-3 (SOT1061D) leadless small Surface-Mounted Device (SMD) plastic package with medium power capability and visible and solderable side pads.

Features and benefits

  • High collector current capability IC and ICM
  • Reduced Printed-Circuit Board (PCB) area requirements
  • Exposed heat sink for excellent thermal and electrical conductivity
  • Two current gain selections
  • Leadless very small SMD plastic package with medium power capability
  • Suitable for Automatic Optical Inspection (AOI) of solder joint
  • AEC-Q101 qualified

Applications

  • Linear voltage regulators
  • Battery driven devices
  • MOSFET drivers
  • High-side switches
  • Power management
  • Amplifiers
Supplier's Site Datasheet
Single Bipolar Transistors - 1727-BC54-16PASXCT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-BC54-16PASXCT-ND
Single Bipolar Transistors 1727-BC54-16PASXCT-ND
Bipolar (BJT) Transistor NPN 45V 1A 180MHz 420mW Surface Mount DFN2020D-3

Bipolar (BJT) Transistor NPN 45V 1A 180MHz 420mW Surface Mount DFN2020D-3

Buy Now Datasheet
Single Bipolar Transistors - 1727-BC54-16PASXDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-BC54-16PASXDKR-ND
Single Bipolar Transistors 1727-BC54-16PASXDKR-ND
Bipolar (BJT) Transistor NPN 45V 1A 180MHz 420mW Surface Mount DFN2020D-3

Bipolar (BJT) Transistor NPN 45V 1A 180MHz 420mW Surface Mount DFN2020D-3

Buy Now Datasheet
Single Bipolar Transistors - 1727-BC54-16PASXTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-BC54-16PASXTR-ND
Single Bipolar Transistors 1727-BC54-16PASXTR-ND
Bipolar (BJT) Transistor NPN 45V 1A 180MHz 420mW Surface Mount DFN2020D-3

Bipolar (BJT) Transistor NPN 45V 1A 180MHz 420mW Surface Mount DFN2020D-3

Buy Now Datasheet
Singapore, Singapore
45 V 60 V 80 V DFN Bipolar Transistor
276-BC54-16PASX
45 V 60 V 80 V DFN Bipolar Transistor 276-BC54-16PASX
BC54PAS; BC55PAS; BC56PAS - 45 V/60 V/80 V, 1 A NPN medium power transistors DFN 3-Pin Product overview: BC54-16PASX from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45 V, 60 V, 80 V, DFN. Search-friendly keywords include transistor, BJT, switching, amplification, 45 V, 60 V, 80 V, DFN, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC54-16PASX can be used for catalog matching and distributor lookup.

BC54PAS; BC55PAS; BC56PAS - 45 V/60 V/80 V, 1 A NPN medium power transistors DFN 3-Pin Product overview: BC54-16PASX from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45 V, 60 V, 80 V, DFN. Search-friendly keywords include transistor, BJT, switching, amplification, 45 V, 60 V, 80 V, DFN, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC54-16PASX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors - 1377140-BC54-16PASX - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
1377140-BC54-16PASX
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors 1377140-BC54-16PASX
Win Source Part Number: 1377140-BC54-16PASX Category: Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors Temperature Range - Operating: 150°C (TJ) Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) Mfr: Nexperia USA Inc. Series: Automotive, AEC-Q100 Package: Tape & Reel Product Status: Active Package / Case: 3-UDFN Exposed Pad Supplier Device Package: DFN2020D-3 Base Product Number: BC54 Mounting Type: Surface Mount HTSUS: 8541.21.0075 REACH Status: REACH Unaffected ECCN: EAR99 Transistor Type: NPN Current - Collector (Ic) (Max): 1 A Voltage - Collector Emitter Breakdown (Max): 45 V DC Current Gain (hFE) (Min) @ Ic, Vce: 63 @ 150mA, 2V Vce Saturation (Max) @ Ib, Ic: 500mV @ 50mA, 500mA Current - Collector Cutoff (Max): 100nA (ICBO) Frequency - Transition: 180MHz Power - Max: 420 mW

Win Source Part Number: 1377140-BC54-16PASX
Category: Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Temperature Range - Operating: 150°C (TJ)
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
Mfr: Nexperia USA Inc.
Series: Automotive, AEC-Q100
Package: Tape & Reel
Product Status: Active
Package / Case: 3-UDFN Exposed Pad
Supplier Device Package: DFN2020D-3
Base Product Number: BC54
Mounting Type: Surface Mount
HTSUS: 8541.21.0075
REACH Status: REACH Unaffected
ECCN: EAR99
Transistor Type: NPN
Current - Collector (Ic) (Max): 1 A
Voltage - Collector Emitter Breakdown (Max): 45 V
DC Current Gain (hFE) (Min) @ Ic, Vce: 63 @ 150mA, 2V
Vce Saturation (Max) @ Ib, Ic: 500mV @ 50mA, 500mA
Current - Collector Cutoff (Max): 100nA (ICBO)
Frequency - Transition: 180MHz
Power - Max: 420 mW

Buy Now Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
BC54-16PASX
Bipolar Transistors - BJT BC54-16PASX
Bipolar Transistors - BJT 45V/60V/80V 1A NPN medium power trans

Bipolar Transistors - BJT 45V/60V/80V 1A NPN medium power trans

Buy Now Datasheet
Single Bipolar Transistors - BC54-16PASX - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
BC54-16PASX
Single Bipolar Transistors BC54-16PASX
NOW NEXPERIA BC54-16PASX - SMALL

NOW NEXPERIA BC54-16PASX - SMALL

Supplier's Site Datasheet
Transistor, Bipolar Rohs Compliant Nexperia - 28AK6310 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Bipolar Rohs Compliant Nexperia
28AK6310
Transistor, Bipolar Rohs Compliant Nexperia 28AK6310
TRANSISTOR, BIPOLAR ROHS COMPLIANT: YES

TRANSISTOR, BIPOLAR ROHS COMPLIANT: YES

Supplier's Site
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BC54-16PASX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BC54-16PASX
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BC54-16PASX
TRANS NPN 45V 1A DFN2020D-3

TRANS NPN 45V 1A DFN2020D-3

Supplier's Site
IC TRANS NPN 1A 45V SOT1061 - 554-BC54-16PASX - Utmel Electronic Limited
Hong Kong, China
IC TRANS NPN 1A 45V SOT1061
554-BC54-16PASX
IC TRANS NPN 1A 45V SOT1061 554-BC54-16PASX
IC TRANS NPN 1A 45V SOT1061

IC TRANS NPN 1A 45V SOT1061

Supplier's Site

Technical Specifications

  Nexperia B.V. DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Transistors Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors
Product Number BC54-16PASX 1727-BC54-16PASXCT-ND 276-BC54-16PASX 1377140-BC54-16PASX BC54-16PASX BC54-16PASX 28AK6310 BC54-16PASX 554-BC54-16PASX
Product Name 45 V, 1 A NPN medium power transistors Single Bipolar Transistors 45 V 60 V 80 V DFN Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors Bipolar Transistors - BJT Single Bipolar Transistors Transistor, Bipolar Rohs Compliant Nexperia Discrete Semiconductor Products - Transistors - Bipolar (BJT) IC TRANS NPN 1A 45V SOT1061
Package Type SOT1061D SOT1061D 3-UDFN Exposed Pad SOT3 3-UDFN Exposed Pad TO-3 AEC-Q100
Polarity NPN NPN NPN; NPN NPN; NPN
Transistor Grade / Operating Range Automotive
IC(max) 1000 milliamps 1000 milliamps
VCEO 45 volts 45 volts
Unlock Full Specs
to access all available technical data