NPN general-purpose transistor in a very small SOT323 (SC70) surface-mounted plastic package, rated for a collector-emitter voltage of 45 V and a continuous collector current of 500 mA, with a peak collector current of 1 A and a total power dissipation of 200 mW at 25 °C. The device is qualified according to AEC-Q101 and is suitable for automotive applications. The BC817-16W-Q variant has a DC current gain (hFE) range of 100 to 250 at VCE = 1 V and IC = 100 mA. The collector-emitter saturation voltage is specified at 700 mV maximum with IC = 500 mA and IB = 50 mA. The transistor is pin-compatible with its PNP complement BC807-16W-Q.
NPN general-purpose transistor in a very small SOT323 (SC70) Surface-Mounted Device (SMD) plastic package.
Table 1.Product overview
Type number
-
Package
-
PNP complement
Nexperia
-
JEDEC
- JEITA
BC817W-Q
SOT323
-
SC-70
BC807W-Q
BC817-16W-Q
BC807-16W-Q
BC817-25W-Q
BC807-25W-Q
BC817-40W-Q
BC807-40W-Q
Features and benefits
Applications
TRANS NPN 45V 0.5A SOT-323
| Nexperia B.V. | DigiKey | |
|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors |
| Product Number | BC817-16W-QF | 1727-BC817-16W-QFTR-ND |
| Product Name | 45 V, 500 mA NPN general-purpose transistors | Single Bipolar Transistors |
| Package Type | SOT323; SOT323 SOT323 | SOT323; SC-70, SOT-323 |
| IC(max) | 500 milliamps | |
| VCEO | 45 volts | |
| PD | 200 milliwatts |