Nexperia B.V. 20 V, single N-channel Trench MOSFET PMPB23XNE,115

Description
N-channel enhancement mode Field-Effect Transistor (FET) in a leadless medium power DFN2020MD-6 (SOT1220) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. Features and benefits 1 kV ESD protection Small and leadless ultra thin SMD plastic package: 2 x 2 x 0.65 mm Exposed drain pad for excellent thermal conduction Tin-plated, 100% solderable side pads for optical solder inspection Applications Charging switch for portable devices DC-to-DC converters Power management in battery-driven portables Hard disk and computing power management
Request a Quote
Description
N-channel enhancement mode Field-Effect Transistor (FET) in a leadless medium power DFN2020MD-6 (SOT1220) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. Features and benefits 1 kV ESD protection Small and leadless ultra thin SMD plastic package: 2 x 2 x 0.65 mm Exposed drain pad for excellent thermal conduction Tin-plated, 100% solderable side pads for optical solder inspection Applications Charging switch for portable devices DC-to-DC converters Power management in battery-driven portables Hard disk and computing power management
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Single N-channel Trench MOSFET in a leadless DFN2020MD-6 (SOT1220) Surface-Mounted Device package measuring 2 x 2 x 0.65 mm with an exposed drain pad for thermal conduction. It has a drain-source voltage rating of 20 V, a continuous drain current of 7 A at 25 °C ambient, and a peak drain current of 24 A for pulsed operation. The device offers 2.1 kV ESD protection and a drain-source on-state resistance of 19 to 22 mΩ at V_GS = 4.5 V and T_j = 25 °C. Total power dissipation is 1.7 W at 25 °C ambient with appropriate PCB mounting. Operating junction temperature range is -55 °C to 150 °C.

Datasheet Summary
Powered by GS/AI

Single N-channel Trench MOSFET in a leadless DFN2020MD-6 (SOT1220) Surface-Mounted Device package measuring 2 x 2 x 0.65 mm with an exposed drain pad for thermal conduction. It has a drain-source voltage rating of 20 V, a continuous drain current of 7 A at 25 °C ambient, and a peak drain current of 24 A for pulsed operation. The device offers 2.1 kV ESD protection and a drain-source on-state resistance of 19 to 22 mΩ at V_GS = 4.5 V and T_j = 25 °C. Total power dissipation is 1.7 W at 25 °C ambient with appropriate PCB mounting. Operating junction temperature range is -55 °C to 150 °C.

Suppliers

Company
Product
Description
Supplier Links
20 V, single N-channel Trench MOSFET - PMPB23XNE,115 - Nexperia B.V.
Nijmegen, Netherlands
20 V, single N-channel Trench MOSFET
PMPB23XNE,115
20 V, single N-channel Trench MOSFET PMPB23XNE,115
N-channel enhancement mode Field-Effect Transistor (FET) in a leadless medium power DFN2020MD-6 (SOT1220) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. Features and benefits 1 kV ESD protection Small and leadless ultra thin SMD plastic package: 2 x 2 x 0.65 mm Exposed drain pad for excellent thermal conduction Tin-plated, 100% solderable side pads for optical solder inspection Applications Charging switch for portable devices DC-to-DC converters Power management in battery-driven portables Hard disk and computing power management

N-channel enhancement mode Field-Effect Transistor (FET) in a leadless medium power DFN2020MD-6 (SOT1220) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology.

Features and benefits

  • 1 kV ESD protection
  • Small and leadless ultra thin SMD plastic package: 2 x 2 x 0.65 mm
  • Exposed drain pad for excellent thermal conduction
  • Tin-plated, 100% solderable side pads for optical solder inspection

Applications

  • Charging switch for portable devices
  • DC-to-DC converters
  • Power management in battery-driven portables
  • Hard disk and computing power management
Supplier's Site Datasheet
Single FETs, MOSFETs - 1727-1369-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-1369-2-ND
Single FETs, MOSFETs 1727-1369-2-ND
N-Channel 20V 7A (Ta) 1.7W (Ta), 12.5W (Tc) Surface Mount DFN2020MD-6

N-Channel 20V 7A (Ta) 1.7W (Ta), 12.5W (Tc) Surface Mount DFN2020MD-6

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - PMPB23XNE,115 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PMPB23XNE,115
Discrete Semiconductor Products - Transistors - FETs, MOSFETs PMPB23XNE,115
MOSFET N-CH 20V 7A DFN2020MD-6

MOSFET N-CH 20V 7A DFN2020MD-6

Supplier's Site

Technical Specifications

  Nexperia B.V. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors
Product Number PMPB23XNE,115 1727-1369-2-ND PMPB23XNE,115
Product Name 20 V, single N-channel Trench MOSFET Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
MOSFET Operating Mode Enhancement
V(BR)DSS 20 volts
IDSS 10100 milliamps
VGS(off) 12 volts
Unlock Full Specs
to access all available technical data