Nexperia B.V. NPN general purpose transistor BC850C,235

Description
NPN transistor in a small SOT23 Surface-Mounted Device (SMD) plastic package. PNP complement: BC860C Features and benefits Low current (max. 100 mA) Low voltage (max. 45 V) Applications General purpose switching and amplification
Request a Quote Datasheet
Description
NPN transistor in a small SOT23 Surface-Mounted Device (SMD) plastic package. PNP complement: BC860C Features and benefits Low current (max. 100 mA) Low voltage (max. 45 V) Applications General purpose switching and amplification
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NPN general purpose transistor - BC850C,235 - Nexperia B.V.
Nijmegen, Netherlands
NPN general purpose transistor
BC850C,235
NPN general purpose transistor BC850C,235
NPN transistor in a small SOT23 Surface-Mounted Device (SMD) plastic package. PNP complement: BC860C Features and benefits Low current (max. 100 mA) Low voltage (max. 45 V) Applications General purpose switching and amplification

NPN transistor in a small SOT23 Surface-Mounted Device (SMD) plastic package.

PNP complement: BC860C

Features and benefits

  • Low current (max. 100 mA)
  • Low voltage (max. 45 V)

Applications

  • General purpose switching and amplification
Supplier's Site Datasheet
Singapore, Singapore
Bipolar Transistor
276-BC850C,235
Bipolar Transistor 276-BC850C,235
BC849; BC850 - NPN general purpose transistors TO-236 3-Pin Product overview: BC850C,235 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC850C,235 can be used for catalog matching and distributor lookup.

BC849; BC850 - NPN general purpose transistors TO-236 3-Pin Product overview: BC850C,235 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC850C,235 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Bipolar Transistors - 1727-6194-2-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-6194-2-ND
Single Bipolar Transistors 1727-6194-2-ND
Bipolar (BJT) Transistor NPN 45V 100mA 100MHz 250mW Surface Mount TO-236AB

Bipolar (BJT) Transistor NPN 45V 100mA 100MHz 250mW Surface Mount TO-236AB

Buy Now Datasheet
Single Bipolar Transistors - 1727-6194-6-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-6194-6-ND
Single Bipolar Transistors 1727-6194-6-ND
Bipolar (BJT) Transistor NPN 45V 100mA 100MHz 250mW Surface Mount TO-236AB

Bipolar (BJT) Transistor NPN 45V 100mA 100MHz 250mW Surface Mount TO-236AB

Buy Now Datasheet
Single Bipolar Transistors - 1727-6194-1-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-6194-1-ND
Single Bipolar Transistors 1727-6194-1-ND
Bipolar (BJT) Transistor NPN 45V 100mA 100MHz 250mW Surface Mount TO-236AB

Bipolar (BJT) Transistor NPN 45V 100mA 100MHz 250mW Surface Mount TO-236AB

Buy Now Datasheet
 - BC850C,235 - Rochester Electronics
Newburyport, MA, United States
Small Signal Bipolar Transistor, 0.1A I(C), 45V V(BR)CEO, 1-Element, NPN, Silicon, TO-236AB

Small Signal Bipolar Transistor, 0.1A I(C), 45V V(BR)CEO, 1-Element, NPN, Silicon, TO-236AB

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BC850C,235 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BC850C,235
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BC850C,235
TRANS NPN 45V 0.1A TO236AB

TRANS NPN 45V 0.1A TO236AB

Supplier's Site

Technical Specifications

  Nexperia B.V. ERSAELECTRONICS PTE. LTD. DigiKey Rochester Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number BC850C,235 276-BC850C,235 1727-6194-2-ND BC850C,235 BC850C,235
Product Name NPN general purpose transistor Bipolar Transistor Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Package Type SOT23; SOT23 SOT23 SOT23; TO-236-3, SC-59, SOT-23-3 SOT23 AEC-Q101
IC(max) 100 milliamps 100 milliamps
VCEO 45 volts 45 volts
PD 250 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

45 V, 500 mA PNP general-purpose transistors - BC807-25W,115 - Nexperia B.V.
Specs
Package Type SOT323; SOT323 SOT323
IC(max) -500 milliamps
VCEO -45 volts
View Details
8 suppliers
65 V, 100 mA NPN/NPN general-purpose transistor - BC846DS,115 - Nexperia B.V.
Specs
Package Type SOT457 SOT457
IC(max) 100 milliamps
VCEO 65 volts
View Details
8 suppliers
 - BC846S/DG/B4X - Rochester Electronics
Specs
Polarity NPN
Package Type SOT363
Packing Method Tape Reel; Tape & Reel
View Details
2 suppliers
45 V, 500 mA PNP general-purpose transistors - BC807-25QBZ - Nexperia B.V.
Specs
Package Type SOT8015 SOT8015
IC(max) -500 milliamps
VCEO -45 volts
View Details
6 suppliers