NPN/PNP general-purpose transistor pair in a TSSOP6 (SOT363-3) surface-mounted plastic package, rated for 45 V collector-emitter voltage and 100 mA collector current. Features closely matched current gain with a minimum hFE of 200 at 5 V and 2 mA, low collector-emitter saturation voltage, and low collector capacitance. Qualified to AEC-Q101 for automotive applications.
NPN/PNP general-purpose transistor pair in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
Win Source Part Number: 1377205-BC847BPN-QX
Category: Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Bipolar Transistor Arrays
Temperature Range - Operating: 150°C (TJ)
Fake Threat In the Open Market: 31 pct.
MSL Level: 1 (Unlimited)
Mfr: Nexperia USA Inc.
Series: Automotive, AEC-Q101
Package: Tape & Reel
Product Status: Active
Package / Case: 6-TSSOP, SC-88, SOT-363
Supplier Device Package: 6-TSSOP
Base Product Number: BC847
Mounting Type: Surface Mount
HTSUS: 8541.21.0075
REACH Status: REACH Unaffected
ECCN: EAR99
Transistor Type: NPN, PNP
Current - Collector (Ic) (Max): 100mA
Voltage - Collector Emitter Breakdown (Max): 45V
DC Current Gain (hFE) (Min) @ Ic, Vce: 200 @ 2mA, 5V
Vce Saturation (Max) @ Ib, Ic: 300mV @ 5mA, 100mA
Current - Collector Cutoff (Max): 15nA (ICBO)
Frequency - Transition: 100MHz
Power - Max: 200mW
TRANS NPN/PNP 45V 0.1A 6TSSOP Product overview: BC847BPN-QX from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 0.1A. Search-friendly keywords include transistor, BJT, switching, amplification, 45V, 0.1A, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-BC847BPN-QX can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor Array NPN, PNP 45V 100mA 100MHz 200mW Surface Mount 6-TSSOP
TRANS NPN/PNP 45V 100MA 6-TSSOP
TRANS NPN/PNP 45V 100MA 6-TSSOP
TRANS NPN/PNP 45V 0.1A 6TSSOP
SOT-323-6 Bipolar Transistors - BJT ROHS
| Nexperia B.V. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | BC847BPN-QX | 1377205-BC847BPN-QX | 277-BC847BPN-QX | 1727-BC847BPN-QXTR-ND | BC847BPN-QX | BC847BPN-QX |
| Product Name | 45 V, 100 mA NPN/PNP general-purpose transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Bipolar Transistor Arrays | 45V 0.1A Bipolar Transistor | Bipolar Transistor Arrays | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT |
| Package Type | SOT363-3 SOT363-3 | SOT3 | Tape & Reel (TR) | 6-TSSOP, SC-88, SOT-363 | 6-TSSOP | SOT323 |
| IC(max) | 100 milliamps | 100 milliamps | 100 milliamps | |||
| VCEO | 45 volts | 45 volts | 45 volts | |||
| PD | 220 milliwatts | 400 milliwatts | ||||
| hfe | 450 |