NPN general purpose transistor in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
Bipolar (BJT) Transistor NPN 50V 100mA 100MHz 200mW Surface Mount SOT-323
2PD601ARW - NPN general purpose transistors
TRANS NPN 50V 0.1A SOT323
Nexperia B.V. | DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | |
---|---|---|---|---|
Product Category | Bipolar RF Transistors | Transistors | RF Transistors | Bipolar RF Transistors |
Product Number | 2PD601ARW,115 | 2PD601ARW,115-ND | 2PD601ARW,115 | 2PD601ARW,115 |
Product Name | 50 V, 100 mA NPN general purpose transistor | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | |
Polarity | NPN | NPN | NPN | |
Package Type | SOT323; SOT323 | SOT323; SC-70, SOT-323 | SOT323 | SOT323; SOT-323 |
IC(max) | 100 milliamps | 100 milliamps | ||
VCEO | 50 volts | 50 volts | ||
PD | 200 milliwatts |