Dual N-channel enhancement mode Trench MOSFET in a SOT363 (SC-88) surface-mounted package, rated for a drain-source voltage of 60 V and a continuous drain current of 320 mA per transistor at 25 °C, with a maximum gate-source voltage of ±20 V and total power dissipation of 420 mW for the device. AEC-Q101 qualified for automotive applications.
Dual N-channel enhancement mode Field-Effect Transistor (FET) in a very small SOT363 (SC-88) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology.
Features and benefits
Applications
Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1024498-BSS138PS,115
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual)
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: 6-TSSOP
Maximum Power Dissipation: 420mW
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 320mA
Gate-Source Threshold Voltage: 1.5V @ 250μA
Max Gate Charge: 0.8nC @ 4.5V
Max Input Capacitance: 50pF @ 10V
Maximum Rds On at Id,Vgs: 1.6 Ohm @ 300mA, 10V
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Sufficient
Mosfet Array 2 N-Channel (Dual) 60V 320mA 420mW Surface Mount 6-TSSOP
Mosfet Array 2 N-Channel (Dual) 60V 320mA 420mW Surface Mount 6-TSSOP
Mosfet Array 2 N-Channel (Dual) 60V 320mA 420mW Surface Mount 6-TSSOP
MOSFET N-CH 60V 0.32A 6-Pin TSSOP Product overview: BSS138PS,115 from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 0.32A, TSSOP. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 0.32A, TSSOP, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-BSS138PS,115 can be used for catalog matching and distributor lookup.
MOSFET 2N-CH 60V 0.32A 6TSSOP
60V 320mA 420mW 1.6Ω@10V,300mA 1.5V@250uA 2 N-Channel SOT-363 MOSFETs ROHS
MOSFET 2N-CH 60V 0.32A 6TSSOP
| Nexperia B.V. | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | BSS138PS,115 | 1024498-BSS138PS,115 | 1727-6479-1-ND | 289-BSS138PS,115 | BSS138PS,115 | BSS138PS,115 | BSS138PS,115 |
| Product Name | 60 V, 320 mA dual N-channel Trench MOSFET | TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSS138PS,115 | FET, MOSFET Arrays | 60V 0.32A TSSOP MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Triode/MOS Tube/Transistor >> MOSFETs | FET, MOSFET Arrays |
| MOSFET Operating Mode | Enhancement | ||||||
| Package Type | SOT363-3 SOT363-3 | SOT3; 6-TSSOP | 6-TSSOP, SC-88, SOT-363 | Automotive | 6-TSSOP, SC-88, SOT-363 | ||
| Polarity | N-Channel | N-Channel | N-Channel; 2 N-Channel (Dual) | ||||
| V(BR)DSS | 60 volts | 60 volts | 60 volts | ||||
| PD | 420 milliwatts | 420 milliwatts |