PNP/PNP matched double transistor in a very small SOT363-3 (SC-88) surface-mounted package, qualified to AEC-Q101 for automotive applications. Each transistor has a collector-emitter voltage rating of -45 V and a collector current of -100 mA, with a DC current gain between 200 and 450 at -5 V and -2 mA. Current gain and base-emitter voltage matching between the two transistors are specified at 0.98 to 1.02 and ±2 mV respectively. Power dissipation is 300 mW for the device, with a junction temperature rating of 150 °C.
PNP/PNP matched double transistor in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
TRANS 2PNP 45V 100MA 6-TSSOP
TRANS 2PNP 45V 100MA 6-TSSOP
TRANS 2PNP 45V 100MA 6-TSSOP
| Nexperia B.V. | DigiKey | |
|---|---|---|
| Product Category | Transistors | Transistors |
| Product Number | PMP5201Y-QF | 1727-PMP5201Y-QFTR-ND |
| Product Name | 45 V, 100 mA PNP/PNP matched double transistor | Bipolar Transistor Arrays |
| Package Type | SOT363-3 SOT363-3 | 6-TSSOP, SC-88, SOT-363 |