Nexperia B.V. 45 V, 500 mA PNP general-purpose transistors BC807-16W,135

Description
PNP general-purpose transistors in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package. Table 1.Product overview Type number - Package - NPN complement Nexperia - JEDEC - JEITA BC807W SOT323 - SC-70 BC817W BC807-16W BC817-16W BC807-25W BC817-25W BC807-40W BC817-40W Features and benefits High current Three current gain selections Applications General-purpose switching and amplification
Request a Quote
Description
PNP general-purpose transistors in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package. Table 1.Product overview Type number - Package - NPN complement Nexperia - JEDEC - JEITA BC807W SOT323 - SC-70 BC817W BC807-16W BC817-16W BC807-25W BC817-25W BC807-40W BC817-40W Features and benefits High current Three current gain selections Applications General-purpose switching and amplification
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

PNP general-purpose transistors in a very small SOT323 (SC-70) surface-mounted plastic package, with a collector-emitter voltage of -45 V, a continuous collector current of -500 mA, and a peak collector current of -1 A. The BC807-16W variant has a DC current gain (hFE) range of 100 to 250 at -1 V collector-emitter voltage and -100 mA collector current. Total power dissipation is 200 mW with a standard footprint or up to 290 mW with a 1 cm² collector pad. Junction temperature rating is 150 °C.

Datasheet Summary
Powered by GS/AI

PNP general-purpose transistors in a very small SOT323 (SC-70) surface-mounted plastic package, with a collector-emitter voltage of -45 V, a continuous collector current of -500 mA, and a peak collector current of -1 A. The BC807-16W variant has a DC current gain (hFE) range of 100 to 250 at -1 V collector-emitter voltage and -100 mA collector current. Total power dissipation is 200 mW with a standard footprint or up to 290 mW with a 1 cm² collector pad. Junction temperature rating is 150 °C.

Suppliers

Company
Product
Description
Supplier Links
45 V, 500 mA PNP general-purpose transistors - BC807-16W,135 - Nexperia B.V.
Nijmegen, Netherlands
45 V, 500 mA PNP general-purpose transistors
BC807-16W,135
45 V, 500 mA PNP general-purpose transistors BC807-16W,135
PNP general-purpose transistors in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package. Table 1.Product overview Type number - Package - NPN complement Nexperia - JEDEC - JEITA BC807W SOT323 - SC-70 BC817W BC807-16W BC817-16W BC807-25W BC817-25W BC807-40W BC817-40W Features and benefits High current Three current gain selections Applications General-purpose switching and amplification

PNP general-purpose transistors in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package.

Table 1.Product overview

Type number

-

Package

-

NPN complement

Nexperia

-

JEDEC

- JEITA

BC807W

SOT323

-

SC-70

BC817W

BC807-16W

BC817-16W

BC807-25W

BC817-25W

BC807-40W

BC817-40W

Features and benefits

  • High current
  • Three current gain selections

Applications

  • General-purpose switching and amplification
Supplier's Site Datasheet
Single Bipolar Transistors - 1727-BC807-16W,135TR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-BC807-16W,135TR-ND
Single Bipolar Transistors 1727-BC807-16W,135TR-ND
Bipolar (BJT) Transistor PNP 45V 500mA 80MHz 200mW Surface Mount SOT-323

Bipolar (BJT) Transistor PNP 45V 500mA 80MHz 200mW Surface Mount SOT-323

Buy Now Datasheet
Single Bipolar Transistors - 1727-BC807-16W,135DKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-BC807-16W,135DKR-ND
Single Bipolar Transistors 1727-BC807-16W,135DKR-ND
TRANS PNP 45V 0.5A SOT-323

TRANS PNP 45V 0.5A SOT-323

Buy Now Datasheet
Single Bipolar Transistors - 1727-BC807-16W,135CT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-BC807-16W,135CT-ND
Single Bipolar Transistors 1727-BC807-16W,135CT-ND
TRANS PNP 45V 0.5A SOT-323

TRANS PNP 45V 0.5A SOT-323

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - BC807-16W,135 - 1022394-BC807-16W,135 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - BC807-16W,135
1022394-BC807-16W,135
TRANSISTORS - Transistors (BJT) - Single - BC807-16W,135 1022394-BC807-16W,135
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1022394-BC807-16W,13 5 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 80MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: SOT-323-3 Maximum Current Collector: 500mA VCEO Maximum Collector-Emitter Breakdown Voltage: 45V Max Vce (sat): 700mV @ 50mA, 500mA Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 100 @ 100mA, 1V Maximum Power Dissipation: 200mW Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Sufficient

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1022394-BC807-16W,135
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 80MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: SOT-323-3
Maximum Current Collector: 500mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 45V
Max Vce (sat): 700mV @ 50mA, 500mA
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 100 @ 100mA, 1V
Maximum Power Dissipation: 200mW
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
45 V 500 mA Bipolar Transistor
276-BC807-16W,135
45 V 500 mA Bipolar Transistor 276-BC807-16W,135
BC807W series - 45 V, 500 mA PNP general-purpose transistors SC-70 3-Pin Product overview: BC807-16W,135 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45 V, 500 mA. Search-friendly keywords include transistor, BJT, switching, amplification, 45 V, 500 mA, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC807-16W,135 can be used for catalog matching and distributor lookup.

BC807W series - 45 V, 500 mA PNP general-purpose transistors SC-70 3-Pin Product overview: BC807-16W,135 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45 V, 500 mA. Search-friendly keywords include transistor, BJT, switching, amplification, 45 V, 500 mA, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC807-16W,135 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Transistor, Bipolar Rohs Compliant Nexperia - 28AK6337 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Bipolar Rohs Compliant Nexperia
28AK6337
Transistor, Bipolar Rohs Compliant Nexperia 28AK6337
TRANSISTOR, BIPOLAR ROHS COMPLIANT: YES

TRANSISTOR, BIPOLAR ROHS COMPLIANT: YES

Supplier's Site
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BC807-16W,135
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BC807-16W,135
TRANS PNP 45V 0.5A SOT323

TRANS PNP 45V 0.5A SOT323

Supplier's Site

Technical Specifications

  Nexperia B.V. DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number BC807-16W,135 1727-BC807-16W,135TR-ND 1022394-BC807-16W,135 276-BC807-16W,135 28AK6337 BC807-16W,135
Product Name 45 V, 500 mA PNP general-purpose transistors Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - BC807-16W,135 45 V 500 mA Bipolar Transistor Transistor, Bipolar Rohs Compliant Nexperia Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Package Type SOT323; SOT323 SOT323 SOT323; SC-70, SOT-323 SOT3; SOT323; SOT-323-3 TO-3 AEC-Q101
IC(max) -500 milliamps 500 milliamps
VCEO -45 volts 45 volts
PD 200 milliwatts
Unlock Full Specs
to access all available technical data