Nexperia B.V. 60 V, 3 A low leakage current Trench Schottky barrier rectifier PMEG60T30ELPX

Description
Trench Schottky barrier rectifier encapsulated in a CFP5 (SOD128) small and flat lead Surface-Mounted Device (SMD) plastic package. Features and benefits Average forward current: IF(AV) ≤ 3 A Reverse voltage: VR ≤ 60 V Low forward voltage Low leakage current due to Trench Schottky technology High power capability due to clip-bonding technology Small and flat lead SMD power plastic package Suitable for both reflow and wave soldering Applications Low voltage rectification High efficiency DC-to-DC conversion Switch mode power supply Freewheeling application Reverse polarity protection Low power consumption application
Request a Quote
Description
Trench Schottky barrier rectifier encapsulated in a CFP5 (SOD128) small and flat lead Surface-Mounted Device (SMD) plastic package. Features and benefits Average forward current: IF(AV) ≤ 3 A Reverse voltage: VR ≤ 60 V Low forward voltage Low leakage current due to Trench Schottky technology High power capability due to clip-bonding technology Small and flat lead SMD power plastic package Suitable for both reflow and wave soldering Applications Low voltage rectification High efficiency DC-to-DC conversion Switch mode power supply Freewheeling application Reverse polarity protection Low power consumption application
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Trench Schottky barrier rectifier in a CFP5 (SOD128) surface-mounted plastic package measuring 3.8 mm x 2.6 mm x 1 mm, with an average forward current rating of 3 A and a reverse voltage rating of 60 V. It features low forward voltage and low leakage current due to Trench Schottky technology, and high power capability from clip-bonding. The device is suitable for reflow and wave soldering and operates with a junction temperature up to 175 °C.

Datasheet Summary
Powered by GS/AI

Trench Schottky barrier rectifier in a CFP5 (SOD128) surface-mounted plastic package measuring 3.8 mm x 2.6 mm x 1 mm, with an average forward current rating of 3 A and a reverse voltage rating of 60 V. It features low forward voltage and low leakage current due to Trench Schottky technology, and high power capability from clip-bonding. The device is suitable for reflow and wave soldering and operates with a junction temperature up to 175 °C.

Suppliers

Company
Product
Description
Supplier Links
60 V, 3 A low leakage current Trench Schottky barrier rectifier - PMEG60T30ELPX - Nexperia B.V.
Nijmegen, Netherlands
60 V, 3 A low leakage current Trench Schottky barrier rectifier
PMEG60T30ELPX
60 V, 3 A low leakage current Trench Schottky barrier rectifier PMEG60T30ELPX
Trench Schottky barrier rectifier encapsulated in a CFP5 (SOD128) small and flat lead Surface-Mounted Device (SMD) plastic package. Features and benefits Average forward current: IF(AV) ≤ 3 A Reverse voltage: VR ≤ 60 V Low forward voltage Low leakage current due to Trench Schottky technology High power capability due to clip-bonding technology Small and flat lead SMD power plastic package Suitable for both reflow and wave soldering Applications Low voltage rectification High efficiency DC-to-DC conversion Switch mode power supply Freewheeling application Reverse polarity protection Low power consumption application

Trench Schottky barrier rectifier encapsulated in a CFP5 (SOD128) small and flat lead Surface-Mounted Device (SMD) plastic package.

Features and benefits

  • Average forward current: IF(AV) ≤ 3 A
  • Reverse voltage: VR ≤ 60 V
  • Low forward voltage
  • Low leakage current due to Trench Schottky technology
  • High power capability due to clip-bonding technology
  • Small and flat lead SMD power plastic package
  • Suitable for both reflow and wave soldering

Applications

  • Low voltage rectification
  • High efficiency DC-to-DC conversion
  • Switch mode power supply
  • Freewheeling application
  • Reverse polarity protection
  • Low power consumption application
Supplier's Site Datasheet
Diodes, Rectifiers - Single - PMEG60T30ELPX - 890076-PMEG60T30ELPX - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - PMEG60T30ELPX
890076-PMEG60T30ELPX
Diodes, Rectifiers - Single - PMEG60T30ELPX 890076-PMEG60T30ELPX
Manufacturer: Nexperia USA Inc. Win Source Part Number: 890076-PMEG60T30ELPX Series: Automotive, AEC-Q101 Features: Diode Schottky 60 V 3A Surface Mount SOD-128/CFP5 Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: SOD-128 Package: Reel - TR Mounting: Surface Mount Family Name: PMEG60 Categories: Discrete Semiconductor Products Case / Package: SOD-128/CFP5 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: 934070876115, 1727-7809-1, 1727-7809-2, 1727-7809-6

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 890076-PMEG60T30ELPX
Series: Automotive, AEC-Q101
Features: Diode Schottky 60 V 3A Surface Mount SOD-128/CFP5
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: SOD-128
Package: Reel - TR
Mounting: Surface Mount
Family Name: PMEG60
Categories: Discrete Semiconductor Products
Case / Package: SOD-128/CFP5
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: 934070876115, 1727-7809-1, 1727-7809-2, 1727-7809-6

Buy Now Datasheet
Schottky 60V 3A Diode and Rectifier - 280-PMEG60T30ELPX - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 60V 3A Diode and Rectifier
280-PMEG60T30ELPX
Schottky 60V 3A Diode and Rectifier 280-PMEG60T30ELPX
DIODE SCHOTTKY 60V 3A SOD128 Product overview: PMEG60T30ELPX from Nexperia is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-PMEG60T30ELPX can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 60V 3A SOD128 Product overview: PMEG60T30ELPX from Nexperia is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-PMEG60T30ELPX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - 1727-7809-6-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1727-7809-6-ND
Single Diodes 1727-7809-6-ND
Diode Schottky 60V 3A Surface Mount SOD-128/CFP5

Diode Schottky 60V 3A Surface Mount SOD-128/CFP5

Buy Now Datasheet
Single Diodes - 1727-7809-1-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1727-7809-1-ND
Single Diodes 1727-7809-1-ND
Diode Schottky 60V 3A Surface Mount SOD-128/CFP5

Diode Schottky 60V 3A Surface Mount SOD-128/CFP5

Buy Now Datasheet
Single Diodes - 1727-7809-2-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1727-7809-2-ND
Single Diodes 1727-7809-2-ND
Diode Schottky 60V 3A Surface Mount SOD-128/CFP5

Diode Schottky 60V 3A Surface Mount SOD-128/CFP5

Buy Now Datasheet
Single Diodes - PMEG60T30ELPX - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
PMEG60T30ELPX
Single Diodes PMEG60T30ELPX
DIODE SCHOTTKY 60V 3A SOD128

DIODE SCHOTTKY 60V 3A SOD128

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
PMEG60T30ELPX
Schottky Diodes & Rectifiers PMEG60T30ELPX
Schottky Diodes & Rectifiers PMEG60T30ELP FlatPower

Schottky Diodes & Rectifiers PMEG60T30ELP FlatPower

Buy Now Datasheet
Schottky Rect, Aec-Q101, 60V, Sod-128; Repetitive Reverse Voltage Vrrm Max Nexperia - 65AC6254 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rect, Aec-Q101, 60V, Sod-128; Repetitive Reverse Voltage Vrrm Max Nexperia
65AC6254
Schottky Rect, Aec-Q101, 60V, Sod-128; Repetitive Reverse Voltage Vrrm Max Nexperia 65AC6254
SCHOTTKY RECT, AEC-Q101, 60V, SOD-128; Repetitive Reverse Voltage Vrrm Max:60V; Forward Current If(AV):3A; Diode Configuration:Single ; Diode Case Style:SOD-128; No. of Pins:2Pins; Forward Voltage VF Max:620mV; Forward Surge Current RoHS Compliant: Yes

SCHOTTKY RECT, AEC-Q101, 60V, SOD-128; Repetitive Reverse Voltage Vrrm Max:60V; Forward Current If(AV):3A; Diode Configuration:Single; Diode Case Style:SOD-128; No. of Pins:2Pins; Forward Voltage VF Max:620mV; Forward Surge Current RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - PMEG60T30ELPX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
PMEG60T30ELPX
Discrete Semiconductor Products - Diodes - Rectifiers PMEG60T30ELPX
DIODE SCHOTTKY 60V 3A SOD128

DIODE SCHOTTKY 60V 3A SOD128

Supplier's Site

Technical Specifications

  Nexperia B.V. Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Schottky Diodes Rectifiers Diodes Schottky Diodes Schottky Diodes Schottky Diodes Rectifiers
Product Number PMEG60T30ELPX 890076-PMEG60T30ELPX 280-PMEG60T30ELPX 1727-7809-6-ND PMEG60T30ELPX PMEG60T30ELPX 65AC6254 PMEG60T30ELPX
Product Name 60 V, 3 A low leakage current Trench Schottky barrier rectifier Diodes, Rectifiers - Single - PMEG60T30ELPX Schottky 60V 3A Diode and Rectifier Single Diodes Single Diodes Schottky Diodes & Rectifiers Schottky Rect, Aec-Q101, 60V, Sod-128; Repetitive Reverse Voltage Vrrm Max Nexperia Discrete Semiconductor Products - Diodes - Rectifiers
Rectifier Configuration / Technology Schottky
Package SOD128 SOD128 SOD-128/CFP5 Tape & Reel (TR) SOD-128 SOD-128-2 SOD-128
RoHS Compliant RoHS RoHS RoHS
IFSM 50 amps
IR 9.00E-7 mA
Unlock Full Specs
to access all available technical data