Nexperia B.V. General purpose diode BAS321Z

Description
General purpose diode fabricated in planar technology and encapsulated in a very small SOD323 (SC-76) plastic package. Features and benefits Small plastic SMD package Switching speed: max. 50 ns General application Continuous reverse voltage: max. 200 V Repetitive peak reverse voltage: max. 250 V Repetitive peak forward current: max. 625 mA Applications General purpose switching in surface mounted circuits
Request a Quote Datasheet
Description
General purpose diode fabricated in planar technology and encapsulated in a very small SOD323 (SC-76) plastic package. Features and benefits Small plastic SMD package Switching speed: max. 50 ns General application Continuous reverse voltage: max. 200 V Repetitive peak reverse voltage: max. 250 V Repetitive peak forward current: max. 625 mA Applications General purpose switching in surface mounted circuits
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
General purpose diode - BAS321Z - Nexperia B.V.
Nijmegen, Netherlands
General purpose diode
BAS321Z
General purpose diode BAS321Z
General purpose diode fabricated in planar technology and encapsulated in a very small SOD323 (SC-76) plastic package. Features and benefits Small plastic SMD package Switching speed: max. 50 ns General application Continuous reverse voltage: max. 200 V Repetitive peak reverse voltage: max. 250 V Repetitive peak forward current: max. 625 mA Applications General purpose switching in surface mounted circuits

General purpose diode fabricated in planar technology and encapsulated in a very small SOD323 (SC-76) plastic package.

Features and benefits

  • Small plastic SMD package
  • Switching speed: max. 50 ns
  • General application
  • Continuous reverse voltage: max. 200 V
  • Repetitive peak reverse voltage: max. 250 V
  • Repetitive peak forward current: max. 625 mA

Applications

  • General purpose switching in surface mounted circuits
Supplier's Site Datasheet
Single Diodes - 1727-BAS321ZTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1727-BAS321ZTR-ND
Single Diodes 1727-BAS321ZTR-ND
Diode Standard 200V 250mA (DC) Surface Mount SOD-323

Diode Standard 200V 250mA (DC) Surface Mount SOD-323

Buy Now Datasheet
Single Diodes - 1727-BAS321ZCT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1727-BAS321ZCT-ND
Single Diodes 1727-BAS321ZCT-ND
DIODE STANDARD 200V 250MA SOD323

DIODE STANDARD 200V 250MA SOD323

Buy Now Datasheet
Single Diodes - 1727-BAS321ZDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1727-BAS321ZDKR-ND
Single Diodes 1727-BAS321ZDKR-ND
DIODE STANDARD 200V 250MA SOD323

DIODE STANDARD 200V 250MA SOD323

Buy Now Datasheet
Singapore, Singapore
Diode and Rectifier
280-BAS321Z
Diode and Rectifier 280-BAS321Z
BAS321 - General purpose diode SOD 2-Pin Product overview: BAS321Z from Nexperia is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAS321Z can be used for catalog matching and distributor lookup.

BAS321 - General purpose diode SOD 2-Pin Product overview: BAS321Z from Nexperia is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAS321Z can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - BAS321Z - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BAS321Z
Discrete Semiconductor Products - Diodes - Rectifiers BAS321Z
DIODE GEN PURP 200V 250MA SOD323

DIODE GEN PURP 200V 250MA SOD323

Supplier's Site

Technical Specifications

  Nexperia B.V. DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category General Purpose Diodes Diodes Rectifiers Rectifiers
Product Number BAS321Z 1727-BAS321ZTR-ND 280-BAS321Z BAS321Z
Product Name General purpose diode Single Diodes Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers
Package SOD-323; SOD323 SOD323 SOD-323
RoHS Compliant RoHS
VF 1 to 1.00E-3 volts 1.25 volts
IF 250 mA
Unlock Full Specs
to access all available technical data