Nexperia B.V. High-speed double diode BAS56,215

Description
The BAS56 consists of two high-speed switching diodes fabricated in planar technology, and encapsulated in the small rectangular plastic SMD SOT143 package. The diodes are not connected. Features and benefits Small plastic SMD package High switching speed: max. 6 ns Continuous reverse voltage: max. 60 V Repetitive peak reverse voltage: max. 60 V Repetitive peak forward current: max. 600 mA. AEC-Q101 qualified Applications High speed switching in e.g. surface mounted circuits.
Request a Quote Datasheet
Description
The BAS56 consists of two high-speed switching diodes fabricated in planar technology, and encapsulated in the small rectangular plastic SMD SOT143 package. The diodes are not connected. Features and benefits Small plastic SMD package High switching speed: max. 6 ns Continuous reverse voltage: max. 60 V Repetitive peak reverse voltage: max. 60 V Repetitive peak forward current: max. 600 mA. AEC-Q101 qualified Applications High speed switching in e.g. surface mounted circuits.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High-speed double diode - BAS56,215 - Nexperia B.V.
Nijmegen, Netherlands
High-speed double diode
BAS56,215
High-speed double diode BAS56,215
The BAS56 consists of two high-speed switching diodes fabricated in planar technology, and encapsulated in the small rectangular plastic SMD SOT143 package. The diodes are not connected. Features and benefits Small plastic SMD package High switching speed: max. 6 ns Continuous reverse voltage: max. 60 V Repetitive peak reverse voltage: max. 60 V Repetitive peak forward current: max. 600 mA. AEC-Q101 qualified Applications High speed switching in e.g. surface mounted circuits.

The BAS56 consists of two high-speed switching diodes fabricated in planar technology, and encapsulated in the small rectangular plastic SMD SOT143 package. The diodes are not connected.

Features and benefits

  • Small plastic SMD package
  • High switching speed: max. 6 ns
  • Continuous reverse voltage: max. 60 V
  • Repetitive peak reverse voltage: max. 60 V
  • Repetitive peak forward current: max. 600 mA.
  • AEC-Q101 qualified

Applications

  • High speed switching in e.g. surface mounted circuits.
Supplier's Site Datasheet
Singapore, Singapore
Diode and Rectifier
286-BAS56,215
Diode and Rectifier 286-BAS56,215
BAS56 - High-speed double diode SOT-143 4-Pin Product overview: BAS56,215 from Nexperia is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAS56,215 can be used for catalog matching and distributor lookup.

BAS56 - High-speed double diode SOT-143 4-Pin Product overview: BAS56,215 from Nexperia is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAS56,215 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diode Arrays - 1727-BAS56,215DKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 2 Independent Standard 60V 200mA (DC) Surface Mount TO-253-4, TO-253AA

Diode Array 2 Independent Standard 60V 200mA (DC) Surface Mount TO-253-4, TO-253AA

Buy Now Datasheet
Diode Arrays - 1727-BAS56,215TR-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 2 Independent Standard 60V 200mA (DC) Surface Mount TO-253-4, TO-253AA

Diode Array 2 Independent Standard 60V 200mA (DC) Surface Mount TO-253-4, TO-253AA

Buy Now Datasheet
Diode Arrays - 1727-BAS56,215CT-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 2 Independent Standard 60V 200mA (DC) Surface Mount TO-253-4, TO-253AA

Diode Array 2 Independent Standard 60V 200mA (DC) Surface Mount TO-253-4, TO-253AA

Buy Now Datasheet
Diodes, Rectifiers - Arrays - BAS56,215 - 1022099-BAS56,215 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - BAS56,215
1022099-BAS56,215
Diodes, Rectifiers - Arrays - BAS56,215 1022099-BAS56,215
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1022099-BAS56,215 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 60V Voltage - Forward (Vf) (Max) @ If: 1V @ 200mA Reverse Recovery Time (trr): 6ns Current - Reverse Leakage @ Vr: 100nA @ 120V Operating Temperature - Junction: 150°C (Max) Diode Configuration: 2 Independent Current - Average Rectified (Io) (per Diode): 200mA (DC) Categories: Discrete Semiconductor Products Status: Active Case / Package: SOT-143B Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Sufficient

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1022099-BAS56,215
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 60V
Voltage - Forward (Vf) (Max) @ If: 1V @ 200mA
Reverse Recovery Time (trr): 6ns
Current - Reverse Leakage @ Vr: 100nA @ 120V
Operating Temperature - Junction: 150°C (Max)
Diode Configuration: 2 Independent
Current - Average Rectified (Io) (per Diode): 200mA (DC)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOT-143B
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
DIODE ARRAY 60V 200MA SOT143B

DIODE ARRAY 60V 200MA SOT143B

Supplier's Site Datasheet
Small Signal Diode, 0.2A, 120V, Sot-143B; Diode Configuration Nexperia - 84Y9583 - Newark, An Avnet Company
Chicago, IL, United States
Small Signal Diode, 0.2A, 120V, Sot-143B; Diode Configuration Nexperia
84Y9583
Small Signal Diode, 0.2A, 120V, Sot-143B; Diode Configuration Nexperia 84Y9583
SMALL SIGNAL DIODE, 0.2A, 120V, SOT-143B; Diode Configuration:Dual Isolated; Repetitive Peak Reverse Voltage:120V; Average Forward Current:200mA; Forward Voltage Max:1V; Reverse Recovery Time:6ns; Forward Surge Current:9A RoHS Compliant: Yes

SMALL SIGNAL DIODE, 0.2A, 120V, SOT-143B; Diode Configuration:Dual Isolated; Repetitive Peak Reverse Voltage:120V; Average Forward Current:200mA; Forward Voltage Max:1V; Reverse Recovery Time:6ns; Forward Surge Current:9A RoHS Compliant: Yes

Supplier's Site
DIODE ARRAY GP 60V 200MA SOT143B - 554-BAS56,215 - Utmel Electronic Limited
Hong Kong, China
DIODE ARRAY GP 60V 200MA SOT143B
554-BAS56,215
DIODE ARRAY GP 60V 200MA SOT143B 554-BAS56,215
DIODE ARRAY GP 60V 200MA SOT143B

DIODE ARRAY GP 60V 200MA SOT143B

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - BAS56,215 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BAS56,215
Discrete Semiconductor Products - Diodes - Rectifiers BAS56,215
DIODE ARRAY GP 60V 200MA SOT143B

DIODE ARRAY GP 60V 200MA SOT143B

Supplier's Site

Technical Specifications

  Nexperia B.V. ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Rectifiers Diode Arrays Diode Arrays Diode Arrays Diodes Diode Arrays Rectifiers
Product Number BAS56,215 286-BAS56,215 1727-BAS56,215DKR-ND 1022099-BAS56,215 BAS56,215 84Y9583 554-BAS56,215 BAS56,215
Product Name High-speed double diode Diode and Rectifier Diode Arrays Diodes, Rectifiers - Arrays - BAS56,215 Diodes Small Signal Diode, 0.2A, 120V, Sot-143B; Diode Configuration Nexperia DIODE ARRAY GP 60V 200MA SOT143B Discrete Semiconductor Products - Diodes - Rectifiers
Diode Applications Switching
RoHS Compliant RoHS RoHS RoHS
Tj 150 C (302 F) 150 C (302 F)
Package TO-253-4, TO-253AA SOT143; SOT-143B TO-253-4, TO-253AA TO-253-4, TO-253AA
Diode Type Standard Standard
Unlock Full Specs
to access all available technical data