Epitaxial medium-speed switching diode with a low leakage current encapsulated in a SOD523 (SC-79) ultra small and flat lead Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
Diode Standard 75V 200mA (DC) Surface Mount SOD-523
DIODE STANDARD 75V 200MA SOD523
DIODE STANDARD 75V 200MA SOD523
DIODE GEN PURP 75V 200MA SOD523
| Nexperia B.V. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Rectifiers |
| Product Number | BAS716F | 1727-BAS716FTR-ND | BAS716F | BAS716F |
| Product Name | Low-leakage diode | Single Diodes | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Applications | Low Leakage | |||
| RoHS Compliant | RoHS | |||
| VF | 0.9000 to 9.00E-4 volts | 1.25 volts | ||
| IF | 200 mA | |||
| VR | 75 volts |