Nexperia B.V. 100 V, 1 A low leakage current Schottky barrier rectifier MBR1H100SFX

Description
Planar Schottky barrier rectifier with an integrated guard ring for stress protection, encapsulated in a SOD123FL small and flat lead Surface-Mounted Device (SMD) plastic package. Features and benefits Average forward current: IF(AV) ≤ 1 A Reverse voltage: VR ≤ 100 V Low forward voltage: VF = 710 mV High power capability due to clip-bonding technology Extremely low leakage current IR = 40 nA High temperature Tj ≤ 175 °C Applications Low voltage rectification High efficiency DC-to-DC conversion Switch mode power supply Reverse polarity protection Low power consumption applications
Request a Quote Datasheet
Description
Planar Schottky barrier rectifier with an integrated guard ring for stress protection, encapsulated in a SOD123FL small and flat lead Surface-Mounted Device (SMD) plastic package. Features and benefits Average forward current: IF(AV) ≤ 1 A Reverse voltage: VR ≤ 100 V Low forward voltage: VF = 710 mV High power capability due to clip-bonding technology Extremely low leakage current IR = 40 nA High temperature Tj ≤ 175 °C Applications Low voltage rectification High efficiency DC-to-DC conversion Switch mode power supply Reverse polarity protection Low power consumption applications
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
100 V, 1 A low leakage current Schottky barrier rectifier - MBR1H100SFX - Nexperia B.V.
Nijmegen, Netherlands
100 V, 1 A low leakage current Schottky barrier rectifier
MBR1H100SFX
100 V, 1 A low leakage current Schottky barrier rectifier MBR1H100SFX
Planar Schottky barrier rectifier with an integrated guard ring for stress protection, encapsulated in a SOD123FL small and flat lead Surface-Mounted Device (SMD) plastic package. Features and benefits Average forward current: IF(AV) ≤ 1 A Reverse voltage: VR ≤ 100 V Low forward voltage: VF = 710 mV High power capability due to clip-bonding technology Extremely low leakage current IR = 40 nA High temperature Tj ≤ 175 °C Applications Low voltage rectification High efficiency DC-to-DC conversion Switch mode power supply Reverse polarity protection Low power consumption applications

Planar Schottky barrier rectifier with an integrated guard ring for stress protection, encapsulated in a SOD123FL small and flat lead Surface-Mounted Device (SMD) plastic package.

Features and benefits

  • Average forward current: IF(AV) ≤ 1 A
  • Reverse voltage: VR ≤ 100 V
  • Low forward voltage: VF = 710 mV
  • High power capability due to clip-bonding technology
  • Extremely low leakage current IR = 40 nA
  • High temperature Tj ≤ 175 °C

Applications

  • Low voltage rectification
  • High efficiency DC-to-DC conversion
  • Switch mode power supply
  • Reverse polarity protection
  • Low power consumption applications
Supplier's Site Datasheet
Single Diodes - 1727-MBR1H100SFXTR-ND - DigiKey
Thief River Falls, MN, United States
MBR1H100SF/SOD123FL/ SOD2

MBR1H100SF/SOD123FL/SOD2

Buy Now Datasheet
Single Diodes - 1727-MBR1H100SFXDKR-ND - DigiKey
Thief River Falls, MN, United States
MBR1H100SF/SOD123FL/ SOD2

MBR1H100SF/SOD123FL/SOD2

Buy Now Datasheet
Single Diodes - 1727-MBR1H100SFXCT-ND - DigiKey
Thief River Falls, MN, United States
MBR1H100SF/SOD123FL/ SOD2

MBR1H100SF/SOD123FL/SOD2

Buy Now Datasheet

Technical Specifications

  Nexperia B.V. DigiKey
Product Category Rectifiers Diodes
Product Number MBR1H100SFX 1727-MBR1H100SFXTR-ND
Product Name 100 V, 1 A low leakage current Schottky barrier rectifier Single Diodes
Rectifier Configuration / Technology Schottky
Package SOD-123; SOD123FL SOD123FL
RoHS Compliant RoHS
IFSM 40 amps
Unlock Full Specs
to access all available technical data