Nexperia B.V. Schottky Rectifier, 200Ma, 30V, Sod523; Diode Configuration Nexperia 1PS79SB31

Description
SCHOTTKY RECTIFIER, 200mA, 30V, SOD523; Diode Configuration:Single ; Repetitive Peak Reverse Voltage:30V; Average Forward Current:-; Forward Voltage Max:500mV; Forward Surge Current:1A; Operating Temperature Max:125°C; Product Range:-RoHS Compliant: Yes
Description
SCHOTTKY RECTIFIER, 200mA, 30V, SOD523; Diode Configuration:Single ; Repetitive Peak Reverse Voltage:30V; Average Forward Current:-; Forward Voltage Max:500mV; Forward Surge Current:1A; Operating Temperature Max:125°C; Product Range:-RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Schottky Rectifier, 200Ma, 30V, Sod523; Diode Configuration Nexperia - 39K0674 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rectifier, 200Ma, 30V, Sod523; Diode Configuration Nexperia
39K0674
Schottky Rectifier, 200Ma, 30V, Sod523; Diode Configuration Nexperia 39K0674
SCHOTTKY RECTIFIER, 200mA, 30V, SOD523; Diode Configuration:Single ; Repetitive Peak Reverse Voltage:30V; Average Forward Current:-; Forward Voltage Max:500mV; Forward Surge Current:1A; Operating Temperature Max:125°C; Product Range:-RoHS Compliant: Yes

SCHOTTKY RECTIFIER, 200mA, 30V, SOD523; Diode Configuration:Single; Repetitive Peak Reverse Voltage:30V; Average Forward Current:-; Forward Voltage Max:500mV; Forward Surge Current:1A; Operating Temperature Max:125°C; Product Range:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Rectifiers
Product Number 39K0674
Product Name Schottky Rectifier, 200Ma, 30V, Sod523; Diode Configuration Nexperia
Rectifier Configuration / Technology Schottky
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 2222898 - RS Components, Ltd.
Specs
Rectifier Configuration / Technology Fast Recovery Rectifier
Package DO-219AA
RoHS Compliant RoHS
View Details
Rectifier Diode - HRF50A - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 2.5 amps
IF 250 mA
trr 300 ns
View Details
Rectifier Diodes, Type SBD - Model: MS865C12 - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Package TFP
IO 20 amps
VRRM 120 volts
View Details