Planar Schottky barrier rectifier with an integrated guard ring for stress protection, encapsulated in a SOD123W small and flat lead Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
30 V, 2 A low VF Schottky barrier rectifier
DIODE SCHOTTKY 30V 2A SOD123W
| Nexperia B.V. | Rochester Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Rectifiers |
| Product Number | PMEG3020BER-QX | PMEG3020BER-QX | PMEG3020BER-QX |
| Product Name | 30 V, 2 A low VF Schottky barrier rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | |
| Rectifier Configuration / Technology | Schottky | ||
| Package | SOD-123; SOD123W SOD123W | SOD123W | |
| RoHS Compliant | RoHS | RoHS | |
| IFSM | 50 amps |