Diode Standard 125V 250mA (DC) Surface Mount LLDS; MiniMelf
Diode Standard 125V 250mA (DC) Surface Mount LLDS; MiniMelf
Diode Standard 125V 250mA (DC) Surface Mount LLDS; MiniMelf
Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1022098-BAS45AL,115
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 125V
Current - Average Rectified (Io): 250mA (DC)
Voltage - Forward (Vf) (Max) @ If: 1V @ 100mA
Reverse Recovery Time (trr): 1.5μs
Current - Reverse Leakage @ Vr: 1nA @ 125V
Capacitance @ Vr, F: 4pF @ 0V, 1MHz
Operating Temperature - Junction: 175°C (Max)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOD-80C
Speed(Frequency): Standard Recovery >500ns, > 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Industrial
250mA Single 1V@1A 125V MiniMELF Diodes - General Purpose ROHS
DIODE GEN PURP 125V 250MA LLDS
DIODE GEN PURP 125V 250MA LLDS
SMALL SIGNAL DIODE, 0.25A, 125V, SOD-80C; Diode Configuration:Single
SMALL SIGNAL DIODE, 0.25A, 125V, SOD-80C; Diode Configuration:Single
| DigiKey | Win Source Electronics | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | General Purpose Diodes | General Purpose Diodes | Rectifiers | Diodes |
| Product Number | 1727-4808-2-ND | 1022098-BAS45AL,115 | BAS45AL,115 | BAS45AL,115 | BAS45AL,115 | 93X6617 |
| Product Name | Single Diodes | Diodes, Rectifiers - Single - BAS45AL,115 | Diodes >> Diodes - General Purpose | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Small Signal Diode, 0.25A, 125V, Sod-80C; Diode Configuration Nexperia |
| Tj | 175 C (347 F) | 175 C (347 F) | ||||
| Diode Type | Standard | |||||
| VF | 1 volts | 1 volts | 1 volts | 1 volts | 1 volts | |
| VR | 125 volts | 125 volts | 125 volts | |||
| IR | 1.00E-6 mA | 1.00E-6 mA |