30 V, 1 A Schottky barrier rectifier in a CFP2-HP (SOD323HP) surface-mounted package measuring 2.2 mm × 1.3 mm × 0.68 mm, with an exposed heatsink for improved thermal performance. It has a forward voltage of 430 to 500 mV at 1 A and a reverse current of up to 60 µA at 30 V and 25 °C. The device is qualified to AEC-Q101 and suitable for automotive applications, with a maximum junction temperature of 175 °C.
Planar Schottky barrier rectifier encapsulated in a CFP2-HP (SOD323HP) power flat lead Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
PMEG3010EXD-Q/SOD323
PMEG3010EXD-Q/SOD323
PMEG3010EXD-Q/SOD323
| Nexperia B.V. | DigiKey | |
|---|---|---|
| Product Category | Rectifiers | Diodes |
| Product Number | PMEG3010EXD-QX | 1727-PMEG3010EXD-QXTR-ND |
| Product Name | 30 V, 1 A low VF Schottky barrier rectifier | Single Diodes |
| Rectifier Configuration / Technology | Schottky | |
| Package | SOD-323; SOD323HP SOD323HP | |
| RoHS Compliant | RoHS | |
| IFSM | 25 amps |