Planar Schottky barrier diode with an integrated guard ring for stress protection, encapsulated in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
DIODE SCHOTTKY 30V 200MA TO236AB Product overview: BAT54,215 from Nexperia is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 200MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 200MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAT54,215 can be used for catalog matching and distributor lookup.
Diode Schottky 30V 200mA (DC) Surface Mount TO-236AB
Diode Schottky 30V 200mA (DC) Surface Mount TO-236AB
Diode Schottky 30V 200mA (DC) Surface Mount TO-236AB
SCHOTTKY DIODE, 0.2A, 30V, SOT-23; Diode Configuration:Single
DIODE SCHOTTKY 30V 200MA TO236AB
30V 800mV@100mA 200mA SOT-23 Schottky Barrier Diodes (SBD) ROHS
DIODE SCHOTTKY 30V 200MA TO236AB
DIODE SCHOTTKY 30V 200MA SOT23
| Nexperia B.V. | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Rectifiers | Diodes | Schottky Diodes | Rectifiers | Schottky Diodes | Schottky Diodes | Schottky Diodes |
| Product Number | BAT54,215 | 280-BAT54,215 | 1727-2900-6-ND | 94W7503 | BAT54,215 | BAT54,215 | BAT54,215 | 554-BAT54,215 |
| Product Name | Schottky barrier diode | Schottky 30V 200MA Diode and Rectifier | Single Diodes | Schottky Diode, 0.2A, 30V, Sot-23; Diode Configuration Nexperia | Discrete Semiconductor Products - Diodes - Rectifiers | Diodes >> Schottky Barrier Diodes (SBD) | Single Diodes | DIODE SCHOTTKY 30V 200MA SOT23 |
| Applications | Switching | |||||||
| Package | SOT23; SOT23 SOT23 | Tape & Reel (TR) | SOT23 | SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 | SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 | |||
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | RoHS | |||
| VF | 240 to 0.2400 volts | 0.8000 volts | 0.8000 volts | 0.8000 volts | 0.8000 volts | 0.8000 volts | ||
| IF | 200 mA | 200 mA | 200 mA |