Schottky barrier diode in a SOT323 (SC-70) surface-mounted plastic package measuring 2 mm × 1.25 mm × 0.95 mm, designed for ultra high-speed switching, line termination, voltage clamping, and reverse polarity protection. It has a maximum reverse voltage of 30 V, a forward voltage of up to 800 mV at 100 mA, a reverse current of 2 µA at 25 V, a diode capacitance of 10 pF at 1 V and 1 MHz, and a reverse recovery time of 5 ns. The device handles a maximum forward current of 200 mA and dissipates up to 200 mW with a junction temperature rating of 150 °C. Thermal resistance from junction to ambient is 625 K/W when mounted on a standard FR4 PCB.
Planar Schottky barrier diode with an integrated guard ring for stress protection, encapsulated in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
Nexperia BAT54W,115 Diode
Nexperia BAT54W,115 Diode
Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1022181-BAT54W,115
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30V
Current - Average Rectified (Io): 200mA (DC)
Voltage - Forward (Vf) (Max) @ If: 800mV @ 100mA
Reverse Recovery Time (trr): 5ns
Current - Reverse Leakage @ Vr: 2μA @ 25V
Capacitance @ Vr, F: 10pF @ 1V, 1MHz
Operating Temperature - Junction: 150°C (Max)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOT-323-3
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Sufficient
Rectifier Diode, Schottky, 1 Phase, 1 Element, 0.2A, 30V V(RRM), Silicon
Diode Schottky 30V 200mA (DC) Surface Mount SOT-323
Diode Schottky 30V 200mA (DC) Surface Mount SOT-323
Diode Schottky 30V 200mA (DC) Surface Mount SOT-323
Rectifier Diode Schottky 0.2A 5ns Automotive 3-Pin SC-70 T/R Product overview: BAT54W,115 from Nexperia is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Schottky, 0.2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 0.2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAT54W,115 can be used for catalog matching and distributor lookup.
DIODE SCHOTTKY 30V 200MA SOT323
DIODE SCHOTTKY 30V 200MA SOT323
| Nexperia B.V. | RS Components, Ltd. | Win Source Electronics | Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Rectifiers | Schottky Diodes | Rectifiers | Diodes | Rectifiers | Schottky Diodes | Rectifiers |
| Product Number | BAT54W,115 | 1512743 | 1022181-BAT54W,115 | BAT54W,115 | 1727-3570-6-ND | 280-BAT54W,115 | BAT54W,115 | BAT54W,115 |
| Product Name | Schottky barrier diode | Schottky Diodes & Rectifiers | Diodes, Rectifiers - Single - BAT54W,115 | Single Diodes | Automotive Schottky 0.2A Diode and Rectifier | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | |
| Applications | Switching | |||||||
| Package | SOT323; SOT323 SOT323 | Sc-70 | SOT323; SOT-323-3 | SOT323 | SOT323; SC-70, SOT-323 | SOT323 | ||
| RoHS Compliant | RoHS | RoHS | RoHS | |||||
| VF | 240 to 0.2400 volts | 0.8000 volts | 0.8000 volts | 0.8000 volts | ||||
| IF | 200 mA |