Nexperia B.V. 100 V, 1 A low leakage current Schottky barrier rectifier PMEG10010CELXD-QX

Description
Planar Schottky barrier rectifier encapsulated in a CFP2-HP (SOD323HP) power flat lead Surface-Mounted Device (SMD) plastic package. Features and benefits Low forward voltage Low leakage current High surge current robustness High power capability due to clip-bond package Power flat lead plastic package with exposed heatsink for optimal thermal connection Qualified according to AEC-Q101 and recommended for use in automotive applications Applications High efficiency applications Switch mode power supply Freewheeling application Reverse polarity protection OR-ing
Request a Quote Datasheet
Description
Planar Schottky barrier rectifier encapsulated in a CFP2-HP (SOD323HP) power flat lead Surface-Mounted Device (SMD) plastic package. Features and benefits Low forward voltage Low leakage current High surge current robustness High power capability due to clip-bond package Power flat lead plastic package with exposed heatsink for optimal thermal connection Qualified according to AEC-Q101 and recommended for use in automotive applications Applications High efficiency applications Switch mode power supply Freewheeling application Reverse polarity protection OR-ing
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
100 V, 1 A low leakage current Schottky barrier rectifier - PMEG10010CELXD-QX - Nexperia B.V.
Nijmegen, Netherlands
100 V, 1 A low leakage current Schottky barrier rectifier
PMEG10010CELXD-QX
100 V, 1 A low leakage current Schottky barrier rectifier PMEG10010CELXD-QX
Planar Schottky barrier rectifier encapsulated in a CFP2-HP (SOD323HP) power flat lead Surface-Mounted Device (SMD) plastic package. Features and benefits Low forward voltage Low leakage current High surge current robustness High power capability due to clip-bond package Power flat lead plastic package with exposed heatsink for optimal thermal connection Qualified according to AEC-Q101 and recommended for use in automotive applications Applications High efficiency applications Switch mode power supply Freewheeling application Reverse polarity protection OR-ing

Planar Schottky barrier rectifier encapsulated in a CFP2-HP (SOD323HP) power flat lead Surface-Mounted Device (SMD) plastic package.

Features and benefits

  • Low forward voltage
  • Low leakage current
  • High surge current robustness
  • High power capability due to clip-bond package
  • Power flat lead plastic package with exposed heatsink for optimal thermal connection
  • Qualified according to AEC-Q101 and recommended for use in automotive applications

Applications

  • High efficiency applications
  • Switch mode power supply
  • Freewheeling application
  • Reverse polarity protection
  • OR-ing
Supplier's Site Datasheet
Single Diodes - 1727-PMEG10010CELXD-QXCT-ND - DigiKey
Thief River Falls, MN, United States
BIPOLAR DISCRETES

BIPOLAR DISCRETES

Buy Now Datasheet
Single Diodes - 1727-PMEG10010CELXD-QXDKR-ND - DigiKey
Thief River Falls, MN, United States
BIPOLAR DISCRETES

BIPOLAR DISCRETES

Buy Now Datasheet
Single Diodes - 1727-PMEG10010CELXD-QXTR-ND - DigiKey
Thief River Falls, MN, United States
BIPOLAR DISCRETES

BIPOLAR DISCRETES

Buy Now Datasheet

Technical Specifications

  Nexperia B.V. DigiKey
Product Category Rectifiers Diodes
Product Number PMEG10010CELXD-QX 1727-PMEG10010CELXD-QXCT-ND
Product Name 100 V, 1 A low leakage current Schottky barrier rectifier Single Diodes
Rectifier Configuration / Technology Schottky
Package SOD-323; SOD323HP SOD323HP
RoHS Compliant RoHS
IFSM 20 amps
Unlock Full Specs
to access all available technical data

Similar Products

General purpose double switching diode - BAS31,235 - Nexperia B.V.
Specs
Package SOT23; SOT23 SOT23
RoHS Compliant RoHS
VF 750 to 0.7500 volts
View Details
4 suppliers
General-purpose Schottky diode - BAS70LS-QYL - Nexperia B.V.
Specs
Applications Switching
Package SOD882BD SOD882BD
RoHS Compliant RoHS
View Details
5 suppliers
30 V, 3 A low VF Schottky barrier rectifier - PMEG030V030EPE-QZ - Nexperia B.V.
Specs
Rectifier Configuration / Technology Schottky
Package SOT1289B SOT1289B
RoHS Compliant RoHS
View Details
3 suppliers
High-voltage switching diodes - BAS21VD,135 - Nexperia B.V.
Specs
Diode Applications Switching; High Voltage
RoHS Compliant RoHS
VF 1 to 1.00E-3 volts
View Details
7 suppliers