Nexperia B.V. 30 V, dual N-channel Trench MOSFET PMDPB56XNEAX

Description
Dual N-channel enhancement mode Field-Effect Transistor (FET) in a small and leadless DFN2020D-6 (SOT1118D) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. Features and benefits Trench MOSFET technology Low threshold voltage Leadless medium power SMD plastic package: 2 × 2 × 0.65 mm Tin-plated 100 % solderable side pads for optical solder inspection ElectroStatic Discharge (ESD) protection > 2 kV HBM AEC-Q101 qualified Applications LED driver Power management Low-side loadswitch Switching circuits
Request a Quote
Description
Dual N-channel enhancement mode Field-Effect Transistor (FET) in a small and leadless DFN2020D-6 (SOT1118D) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. Features and benefits Trench MOSFET technology Low threshold voltage Leadless medium power SMD plastic package: 2 × 2 × 0.65 mm Tin-plated 100 % solderable side pads for optical solder inspection ElectroStatic Discharge (ESD) protection > 2 kV HBM AEC-Q101 qualified Applications LED driver Power management Low-side loadswitch Switching circuits
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Dual N-channel enhancement mode Field-Effect Transistor (FET) in a small and leadless DFN2020D-6 (SOT1118D) Surface-Mounted Device (SMD) plastic package measuring 2 × 2 × 0.65 mm, using Trench MOSFET technology. It has a drain-source voltage rating of 30 V, a continuous drain current of 3.1 A at 25 °C, and a drain-source on-state resistance of 55 to 72 mΩ at V_GS = 4.5 V. The device features ESD protection greater than 2 kV HBM and is AEC-Q101 qualified for automotive applications.

Datasheet Summary
Powered by GS/AI

Dual N-channel enhancement mode Field-Effect Transistor (FET) in a small and leadless DFN2020D-6 (SOT1118D) Surface-Mounted Device (SMD) plastic package measuring 2 × 2 × 0.65 mm, using Trench MOSFET technology. It has a drain-source voltage rating of 30 V, a continuous drain current of 3.1 A at 25 °C, and a drain-source on-state resistance of 55 to 72 mΩ at V_GS = 4.5 V. The device features ESD protection greater than 2 kV HBM and is AEC-Q101 qualified for automotive applications.

Suppliers

Company
Product
Description
Supplier Links
30 V, dual N-channel Trench MOSFET - PMDPB56XNEAX - Nexperia B.V.
Nijmegen, Netherlands
30 V, dual N-channel Trench MOSFET
PMDPB56XNEAX
30 V, dual N-channel Trench MOSFET PMDPB56XNEAX
Dual N-channel enhancement mode Field-Effect Transistor (FET) in a small and leadless DFN2020D-6 (SOT1118D) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. Features and benefits Trench MOSFET technology Low threshold voltage Leadless medium power SMD plastic package: 2 × 2 × 0.65 mm Tin-plated 100 % solderable side pads for optical solder inspection ElectroStatic Discharge (ESD) protection > 2 kV HBM AEC-Q101 qualified Applications LED driver Power management Low-side loadswitch Switching circuits

Dual N-channel enhancement mode Field-Effect Transistor (FET) in a small and leadless DFN2020D-6 (SOT1118D) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology.

Features and benefits

  • Trench MOSFET technology
  • Low threshold voltage
  • Leadless medium power SMD plastic package: 2 × 2 × 0.65 mm
  • Tin-plated 100 % solderable side pads for optical solder inspection
  • ElectroStatic Discharge (ESD) protection > 2 kV HBM
  • AEC-Q101 qualified

Applications

  • LED driver
  • Power management
  • Low-side loadswitch
  • Switching circuits
Supplier's Site Datasheet
Singapore, Singapore
N-Channel Dual 30 V MOSFET Transistor
289-PMDPB56XNEAX
N-Channel Dual 30 V MOSFET Transistor 289-PMDPB56XNEAX
PMDPB56XNEA - 30 V, dual N-channel Trench MOSFET Product overview: PMDPB56XNEAX from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, Dual, 30 V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 30 V, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-PMDPB56XNEAX can be used for catalog matching and distributor lookup.

PMDPB56XNEA - 30 V, dual N-channel Trench MOSFET Product overview: PMDPB56XNEAX from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, Dual, 30 V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 30 V, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-PMDPB56XNEAX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FET, MOSFET Arrays - 1727-PMDPB56XNEAXCT-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
1727-PMDPB56XNEAXCT-ND
FET, MOSFET Arrays 1727-PMDPB56XNEAXCT-ND
Mosfet Array 2 N-Channel (Dual) 30V 3.1A (Ta) 485mW (Ta) Surface Mount DFN2020D-6

Mosfet Array 2 N-Channel (Dual) 30V 3.1A (Ta) 485mW (Ta) Surface Mount DFN2020D-6

Buy Now Datasheet
FET, MOSFET Arrays - 1727-PMDPB56XNEAXTR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
1727-PMDPB56XNEAXTR-ND
FET, MOSFET Arrays 1727-PMDPB56XNEAXTR-ND
Mosfet Array 2 N-Channel (Dual) 30V 3.1A (Ta) 485mW (Ta) Surface Mount DFN2020D-6

Mosfet Array 2 N-Channel (Dual) 30V 3.1A (Ta) 485mW (Ta) Surface Mount DFN2020D-6

Buy Now Datasheet
FET, MOSFET Arrays - 1727-PMDPB56XNEAXDKR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
1727-PMDPB56XNEAXDKR-ND
FET, MOSFET Arrays 1727-PMDPB56XNEAXDKR-ND
Mosfet Array 2 N-Channel (Dual) 30V 3.1A (Ta) 485mW (Ta) Surface Mount DFN2020D-6

Mosfet Array 2 N-Channel (Dual) 30V 3.1A (Ta) 485mW (Ta) Surface Mount DFN2020D-6

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - PMDPB56XNEAX - 1089510-PMDPB56XNEAX - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - PMDPB56XNEAX
1089510-PMDPB56XNEAX
TRANSISTORS - Transistors - FETs, MOSFETs - RF - PMDPB56XNEAX 1089510-PMDPB56XNEAX
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1089510-PMDPB56XNEAX Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) FET Feature: Standard Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: DFN2020D-6 Maximum Power Dissipation: 485mW (Ta) Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 3.1A (Ta) Gate-Source Threshold Voltage: 1.25V @ 250μA Max Gate Charge: 5nC @ 4.5V Max Input Capacitance: 256pF @ 15V Maximum Rds On at Id,Vgs: 72 mOhm @ 3.1A, 4.5V Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Sufficient

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1089510-PMDPB56XNEAX
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual)
FET Feature: Standard
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: DFN2020D-6
Maximum Power Dissipation: 485mW (Ta)
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 3.1A (Ta)
Gate-Source Threshold Voltage: 1.25V @ 250μA
Max Gate Charge: 5nC @ 4.5V
Max Input Capacitance: 256pF @ 15V
Maximum Rds On at Id,Vgs: 72 mOhm @ 3.1A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Mosfet, Dual N-Ch, 30V, 3.1A, Dfn2020D Rohs Compliant Nexperia - 74AH1121 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Dual N-Ch, 30V, 3.1A, Dfn2020D Rohs Compliant Nexperia
74AH1121
Mosfet, Dual N-Ch, 30V, 3.1A, Dfn2020D Rohs Compliant Nexperia 74AH1121
MOSFET, DUAL N-CH, 30V, 3.1A, DFN2020D ROHS COMPLIANT: YES

MOSFET, DUAL N-CH, 30V, 3.1A, DFN2020D ROHS COMPLIANT: YES

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET PMDPB56XNEA/HUSON6/R EEL 7" Q1/

MOSFET PMDPB56XNEA/HUSON6/REEL 7" Q1/

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - PMDPB56XNEAX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PMDPB56XNEAX
Discrete Semiconductor Products - Transistors - FETs, MOSFETs PMDPB56XNEAX
MOSFET 2N-CH 30V 3.1A 6DFN

MOSFET 2N-CH 30V 3.1A 6DFN

Supplier's Site
FET, MOSFET Arrays - PMDPB56XNEAX - ODG (Origin Data Global)
Shenzhen, China
FET, MOSFET Arrays
PMDPB56XNEAX
FET, MOSFET Arrays PMDPB56XNEAX
MOSFET 2N-CH 30V 3.1A DFN2020D-6

MOSFET 2N-CH 30V 3.1A DFN2020D-6

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V. ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number PMDPB56XNEAX 289-PMDPB56XNEAX 1727-PMDPB56XNEAXCT-ND 1089510-PMDPB56XNEAX 74AH1121 PMDPB56XNEAX PMDPB56XNEAX PMDPB56XNEAX
Product Name 30 V, dual N-channel Trench MOSFET N-Channel Dual 30 V MOSFET Transistor FET, MOSFET Arrays TRANSISTORS - Transistors - FETs, MOSFETs - RF - PMDPB56XNEAX Mosfet, Dual N-Ch, 30V, 3.1A, Dfn2020D Rohs Compliant Nexperia MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs FET, MOSFET Arrays
MOSFET Operating Mode Enhancement
V(BR)DSS 30 volts 30 volts 30 volts
IDSS 3100 milliamps 3100 milliamps
VGS(off) 12 volts
PD 485 milliwatts 485 milliwatts
Unlock Full Specs
to access all available technical data