PNP low Vₓₑsat transistor and NPN resistor-equipped transistor in a TSOP6 (SOT457) surface-mounted plastic package, with a collector-emitter voltage rating of -60 V, collector current of -1.5 A, and peak collector current of -3 A for the PNP transistor. The NPN transistor has a collector-emitter voltage rating of 50 V and output current of 100 mA. The device features a low threshold voltage (<1 V), reduced component count, and is qualified for automotive applications. Thermal resistance from junction to ambient ranges from 165 K/W on a ceramic PCB to 260 K/W in free air. Maximum junction temperature is 150 °C.
PNP low VCEsat transistor and NPN Resistor- Equipped Transistor (RET) in a SOT457 (SC-74) small Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
Pre-Biased Bipolar Transistor (BJT) 1 NPN Pre-Biased, 1 PNP 50V, 60V 100mA, 1.5A 150MHz 760mW Surface Mount 6-TSOP
Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1086383-PBLS6021D,11
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 150MHz
Transistor Polarity: 1 NPN Pre-Biased, 1 PNP
Resistor - Base (R1) (Ohms): 2.2k
Resistor - Emitter Base (R2) (Ohms): 2.2k
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: 6-TSOP
Maximum Current Collector: 100mA, 1.5A
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V, 60V
Max Vce (sat): 150mV @ 500μA, 10mA / 260mV @ 100mA, 1.5A
Collector Cut-off Current(Max): 1μA, 100nA
Typical Gain (hFE) (Min): 30 @ 20mA, 5V / 140 @ 1A, 2V
Maximum Power Dissipation: 760mW
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Small Signal Bipolar Transistor, 0.1A I(C), 50V V(BR)CEO, 2-Element, NPN and PNP, Silicon
TRANS PREBIAS 1NPN 1PNP 6TSOP Product overview: PBLS6021D,115 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-PBLS6021D,115 can be used for catalog matching and distributor lookup.
TRANS PREBIAS 1NPN 1PNP 6TSOP
TRANSISTOR, BIPOLAR ROHS COMPLIANT: YES
| Nexperia B.V. | DigiKey | Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | PBLS6021D,115 | 1727-2377-2-ND | 1086383-PBLS6021D,115 | PBLS6021D,115 | 293-PBLS6021D,115 | PBLS6021D,115 | 29AK2868 |
| Product Name | 60 V, 1.5 A PNP BISS loadswitch | Bipolar Transistor Arrays, Pre-Biased | TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - PBLS6021D,115 | Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Transistor, Bipolar Rohs Compliant Nexperia | |
| Package Type | SOT457 SOT457 | SC-74, SOT-457 | SOT3; 6-TSOP | SOT457 | Tape & Reel (TR) | TO-3 | |
| Polarity | NPN; PNP | NPN; PNP; 1 NPN Pre-Biased, 1 PNP | NPN; PNP | PNP | |||
| Packing Method | Tape Reel; Tape & Reel | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | ||||
| IC(max) | 100000 to ? milliamps | 100 to 1500 milliamps |