NPN medium power transistor in an ultra thin DFN2020D-3 (SOT1061D) leadless SMD plastic package with exposed heat sink for thermal and electrical conductivity, rated for 45 V collector-emitter voltage and 1 A continuous collector current, with a peak collector current of 2 A for pulses up to 1 ms. The package supports Automatic Optical Inspection of solder joints and is suitable for applications such as linear voltage regulators, battery-powered devices, MOSFET drivers, high-side switches, power management, and amplifiers.
NPN medium power transistor series encapsulated in an ultra thin DFN2020D-3 (SOT1061D) leadless small Surface-Mounted Device (SMD) plastic package with medium power capability and visible and solderable side pads.
Features and benefits
Applications
Bipolar (BJT) Transistor NPN 45V 1A 180MHz 420mW Surface Mount DFN2020D-3
Bipolar (BJT) Transistor NPN 45V 1A 180MHz 420mW Surface Mount DFN2020D-3
Bipolar (BJT) Transistor NPN 45V 1A 180MHz 420mW Surface Mount DFN2020D-3
BC54PAS; BC55PAS; BC56PAS - 45 V/60 V/80 V, 1 A NPN medium power transistors DFN 3-Pin Product overview: BC54PASX from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45 V, 60 V, 80 V, DFN. Search-friendly keywords include transistor, BJT, switching, amplification, 45 V, 60 V, 80 V, DFN, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC54PASX can be used for catalog matching and distributor lookup.
TRANS NPN 45V 1A DFN2020D-3
TRANSISTOR, BIPOLAR ROHS COMPLIANT: YES
TRANS NPN 45V 1A DFN2020D-3
| Nexperia B.V. | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | BC54PASX | 1727-2430-2-ND | 276-BC54PASX | BC54PASX | 28AK6311 | BC54PASX |
| Product Name | 45 V, 1 A NPN medium power transistors | Single Bipolar Transistors | 45 V 60 V 80 V DFN Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Transistor, Bipolar Rohs Compliant Nexperia | Single Bipolar Transistors |
| Package Type | SOT1061D SOT1061D | 3-UDFN Exposed Pad | AEC-Q100 | TO-3 | 3-UDFN Exposed Pad | |
| Polarity | NPN | NPN; NPN | ||||
| Transistor Grade / Operating Range | Automotive | |||||
| Packing Method | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | |||||
| IC(max) | 1000 milliamps | 1000 milliamps |