High-speed switching diode in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package, measuring 2.9 mm x 1.3 mm x 1 mm, with a reverse voltage rating of 100 V and a repetitive peak reverse voltage of 100 V. It offers a reverse recovery time of 4 ns and a diode capacitance of 1.5 pF, with a forward current rating of 215 mA. The device is qualified according to AEC-Q101 and suitable for automotive applications.
High-speed switching diode, fabricated in planar technology, and encapsulated in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
DIODE STD 100V 215MA TO236AB
DIODE STD 100V 215MA TO236AB
DIODE STD 100V 215MA TO236AB
| Nexperia B.V. | DigiKey | |
|---|---|---|
| Product Category | Diodes | Diodes |
| Product Number | PMBD914-QR | 1727-PMBD914-QRCT-ND |
| Product Name | High-speed switching diode | Single Diodes |
| Diode Applications | Switching | |
| RoHS Compliant | RoHS | |
| VF | 715 to 0.7150 volts | |
| IF | 215 mA |