General-purpose Schottky diode in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
BAS70 series; 1PS7xSB70 series - General-purpose Schottky diodes TO-236 3-Pin Product overview: BAS70,235 from Nexperia is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAS70,235 can be used for catalog matching and distributor lookup.
Diode Schottky 70V 70mA (DC) Surface Mount TO-236AB
Diode Schottky 70V 70mA (DC) Surface Mount TO-236AB
Diode Schottky 70V 70mA (DC) Surface Mount TO-236AB
Rectifier Diode, Schottky, 1 Phase, 1 Element, 0.07A, 70V V(RRM), Silicon, TO-236AB
Win Source Part Number: 1367007-BAS70,235
Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Fake Threat In the Open Market: 42 pct.
MSL Level: 1 (Unlimited)
Mfr: Nexperia USA Inc.
Package: Tape & Reel
Product Status: Active
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: TO-236AB
Base Product Number: BAS70
Technology: Schottky
Mounting Type: Surface Mount
HTSUS: 8541.10.0070
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - DC Reverse (Vr) (Max): 70 V
Current - Average Rectified (Io): 70mA
Voltage - Forward (Vf) (Max) @ If: 1 V @ 15 mA
Speed: Small Signal =< 200mA (Io), Any Speed
Current - Reverse Leakage @ Vr: 10 µA @ 70 V
Capacitance @ Vr, F: 2pF @ 0V, 1MHz
Operating Temperature - Junction: 150°C (Max)
DIODE SCHOTTKY 70V 70MA TO236AB
| Nexperia B.V. | ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | Win Source Electronics | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Rectifiers | Diodes | Rectifiers | Schottky Diodes | Schottky Diodes |
| Product Number | BAS70,235 | 280-BAS70,235 | 1727-BAS70,235TR-ND | BAS70,235 | 1367007-BAS70,235 | BAS70,235 |
| Product Name | General-purpose Schottky diode | Schottky Diode and Rectifier | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes | Single Diodes | |
| Applications | Switching | |||||
| Package | SOT23; SOT23 SOT23 | SOT23 | TO-236-3, SC-59, SOT-23-3 | SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 | ||
| RoHS Compliant | RoHS | RoHS | ||||
| IF | 70 mA |