Nexperia B.V. 20 V, 2 A NPN medium power transistors BC68PASX

Description
NPN medium power transistors in an ultra thin DFN2020D-3 (SOT1061D) leadless small Surface-Mounted Device (SMD) plastic package with medium power capability and visible and solderable side pads. PNP complement: BC69PAS series Features and benefits High collector current capability IC and ICM Reduced Printed-Circuit Board (PCB) area requirements Exposed heat sink for excellent thermal and electrical conductivity AEC-Q101 qualified Two current gain selections Leadless very small SMD plastic package with medium power capability Suitable for Automatic Optical Inspection (AOI) of solder joint Applications Linear voltage regulators Battery driven devices MOSFET drivers Low-side switches Power management Amplifiers
Request a Quote
Description
NPN medium power transistors in an ultra thin DFN2020D-3 (SOT1061D) leadless small Surface-Mounted Device (SMD) plastic package with medium power capability and visible and solderable side pads. PNP complement: BC69PAS series Features and benefits High collector current capability IC and ICM Reduced Printed-Circuit Board (PCB) area requirements Exposed heat sink for excellent thermal and electrical conductivity AEC-Q101 qualified Two current gain selections Leadless very small SMD plastic package with medium power capability Suitable for Automatic Optical Inspection (AOI) of solder joint Applications Linear voltage regulators Battery driven devices MOSFET drivers Low-side switches Power management Amplifiers
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

NPN medium power transistors in an ultra thin DFN2020D-3 (SOT1061D) leadless small Surface-Mounted Device (SMD) plastic package with exposed heatsink for improved thermal and electrical conductivity, suitable for applications such as linear voltage regulators, low-side switches, and MOSFET drivers. The package measures 2 x 2 x 0.65 mm with a 1.3 mm pitch and supports Automatic Optical Inspection (AOI). The part has a collector-emitter voltage rating of 20 V, a continuous collector current of 2 A, and a peak collector current of 3 A. Current gain selections are available with hFE ranging from 85 to 375 for BC68PAS. The device meets IEC 60134 absolute maximum ratings and is not automotive qualified.

Datasheet Summary
Powered by GS/AI

NPN medium power transistors in an ultra thin DFN2020D-3 (SOT1061D) leadless small Surface-Mounted Device (SMD) plastic package with exposed heatsink for improved thermal and electrical conductivity, suitable for applications such as linear voltage regulators, low-side switches, and MOSFET drivers. The package measures 2 x 2 x 0.65 mm with a 1.3 mm pitch and supports Automatic Optical Inspection (AOI). The part has a collector-emitter voltage rating of 20 V, a continuous collector current of 2 A, and a peak collector current of 3 A. Current gain selections are available with hFE ranging from 85 to 375 for BC68PAS. The device meets IEC 60134 absolute maximum ratings and is not automotive qualified.

Suppliers

Company
Product
Description
Supplier Links
20 V, 2 A NPN medium power transistors - BC68PASX - Nexperia B.V.
Nijmegen, Netherlands
20 V, 2 A NPN medium power transistors
BC68PASX
20 V, 2 A NPN medium power transistors BC68PASX
NPN medium power transistors in an ultra thin DFN2020D-3 (SOT1061D) leadless small Surface-Mounted Device (SMD) plastic package with medium power capability and visible and solderable side pads. PNP complement: BC69PAS series Features and benefits High collector current capability IC and ICM Reduced Printed-Circuit Board (PCB) area requirements Exposed heat sink for excellent thermal and electrical conductivity AEC-Q101 qualified Two current gain selections Leadless very small SMD plastic package with medium power capability Suitable for Automatic Optical Inspection (AOI) of solder joint Applications Linear voltage regulators Battery driven devices MOSFET drivers Low-side switches Power management Amplifiers

NPN medium power transistors in an ultra thin DFN2020D-3 (SOT1061D) leadless small Surface-Mounted Device (SMD) plastic package with medium power capability and visible and solderable side pads.

PNP complement: BC69PAS series

Features and benefits

  • High collector current capability IC and ICM
  • Reduced Printed-Circuit Board (PCB) area requirements
  • Exposed heat sink for excellent thermal and electrical conductivity
  • AEC-Q101 qualified
  • Two current gain selections
  • Leadless very small SMD plastic package with medium power capability
  • Suitable for Automatic Optical Inspection (AOI) of solder joint

Applications

  • Linear voltage regulators
  • Battery driven devices
  • MOSFET drivers
  • Low-side switches
  • Power management
  • Amplifiers
Supplier's Site Datasheet
Singapore, Singapore
20 V 2 A DFN Bipolar Transistor
276-BC68PASX
20 V 2 A DFN Bipolar Transistor 276-BC68PASX
BC68PAS series - 20 V, 2 A NPN medium power transistors DFN 3-Pin Product overview: BC68PASX from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20 V, 2 A, DFN. Search-friendly keywords include transistor, BJT, switching, amplification, 20 V, 2 A, DFN, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC68PASX can be used for catalog matching and distributor lookup.

BC68PAS series - 20 V, 2 A NPN medium power transistors DFN 3-Pin Product overview: BC68PASX from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20 V, 2 A, DFN. Search-friendly keywords include transistor, BJT, switching, amplification, 20 V, 2 A, DFN, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC68PASX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Bipolar Transistors - 1727-BC68PASXTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-BC68PASXTR-ND
Single Bipolar Transistors 1727-BC68PASXTR-ND
Bipolar (BJT) Transistor NPN 20V 2A 170MHz 420mW Surface Mount DFN2020D-3

Bipolar (BJT) Transistor NPN 20V 2A 170MHz 420mW Surface Mount DFN2020D-3

Buy Now Datasheet
Transistor, Bipolar, Aec-Q101, Npn, 20V; Transistor Polarity Nexperia - 98Y2121 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Bipolar, Aec-Q101, Npn, 20V; Transistor Polarity Nexperia
98Y2121
Transistor, Bipolar, Aec-Q101, Npn, 20V; Transistor Polarity Nexperia 98Y2121
TRANSISTOR, BIPOLAR, AEC-Q101, NPN, 20V; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:20V; Transition Frequency ft:170MHz; Power Dissipation Pd:420mW; DC Collector Current:2A; DC Current Gain hFE:40hFE; Transistor CaseRoHS Compliant: Yes

TRANSISTOR, BIPOLAR, AEC-Q101, NPN, 20V; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:20V; Transition Frequency ft:170MHz; Power Dissipation Pd:420mW; DC Collector Current:2A; DC Current Gain hFE:40hFE; Transistor CaseRoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
BC68PASX
Bipolar Transistors - BJT BC68PASX
Bipolar Transistors - BJT 2A NPN Medium Power Transistors

Bipolar Transistors - BJT 2A NPN Medium Power Transistors

Buy Now Datasheet

Technical Specifications

  Nexperia B.V. ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number BC68PASX 276-BC68PASX 1727-BC68PASXTR-ND 98Y2121 BC68PASX
Product Name 20 V, 2 A NPN medium power transistors 20 V 2 A DFN Bipolar Transistor Single Bipolar Transistors Transistor, Bipolar, Aec-Q101, Npn, 20V; Transistor Polarity Nexperia Bipolar Transistors - BJT
Package Type SOT1061D SOT1061D 3-UDFN Exposed Pad TO-3
Unlock Full Specs
to access all available technical data