PNP general-purpose transistors in a SOT323 (SC-70) surface-mounted package, rated for 80 V collector-emitter voltage and 500 mA collector current, with a peak collector current of 1 A and total power dissipation of 200 mW at 25 °C. The device is qualified to AEC-Q101 and suitable for automotive applications, with a DC current gain of 100 to 250 for the BC806-16W variant. Thermal resistance is 625 K/W under standard footprint conditions.
PNP general-purpose transistors in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package.
Table 1.Product overview
Type number
-
Package
-
NPN complement:
Nexperia
-
JEITA
BC806-16W
SOT323
SC-70
BC816-16W
BC806-25W
SOT323
SC-70
BC816-25W
Features and benefits
Applications
Bipolar (BJT) Transistor PNP 80V 500mA 155MHz 500mW Surface Mount SOT-323
Bipolar (BJT) Transistor PNP 80V 500mA 155MHz 500mW Surface Mount SOT-323
Bipolar (BJT) Transistor PNP 80V 500mA 155MHz 500mW Surface Mount SOT-323
TRANS PNP 80V 0.5A SOT323
TRANSISTOR, BIPOLAR ROHS COMPLIANT: YES
| Nexperia B.V. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | BC806-16WF | 1727-BC806-16WFDKR-ND | BC806-16WF | 28AK6321 |
| Product Name | 80 V, 500 mA PNP general-purpose transistors | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Transistor, Bipolar Rohs Compliant Nexperia |
| Transistor Grade / Operating Range | Automotive | Automotive | ||
| Package Type | SOT323; SOT323 SOT323 | SOT323; SC-70, SOT-323 | AEC-Q101 | TO-3 |
| IC(max) | -500 milliamps | 500 milliamps | ||
| VCEO | -80 volts | 80 volts | ||
| PD | 200 milliwatts |