Nexperia B.V. 45 V, 500 mA PNP general-purpose transistors BC807-25-QR

Description
PNP general-purpose transistor in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package. Table 1.Product overview Type number - Package - NPN complement Nexperia - JEDEC - JEITA BC807-Q SOT23 TO-236AB - BC817-Q BC807-16-Q BC817-16-Q BC807-25-Q BC817-25-Q BC807-40-Q BC817-40-Q Features and benefits High current Three current gain selections Qualified according to AEC-Q101 and recommended for use in automotive applications Applications General-purpose switching and amplification
Request a Quote
Description
PNP general-purpose transistor in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package. Table 1.Product overview Type number - Package - NPN complement Nexperia - JEDEC - JEITA BC807-Q SOT23 TO-236AB - BC817-Q BC807-16-Q BC817-16-Q BC807-25-Q BC817-25-Q BC807-40-Q BC817-40-Q Features and benefits High current Three current gain selections Qualified according to AEC-Q101 and recommended for use in automotive applications Applications General-purpose switching and amplification
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

PNP general-purpose transistor in a small SOT23 (TO-236AB) surface-mounted plastic package, offering a collector-emitter voltage of -45 V, a continuous collector current of -500 mA, and a peak collector current of -1 A. It features a DC current gain range of 160 to 400 at V_CE = -1 V and I_C = -100 mA, and is qualified to AEC-Q101 for automotive applications.

Datasheet Summary
Powered by GS/AI

PNP general-purpose transistor in a small SOT23 (TO-236AB) surface-mounted plastic package, offering a collector-emitter voltage of -45 V, a continuous collector current of -500 mA, and a peak collector current of -1 A. It features a DC current gain range of 160 to 400 at V_CE = -1 V and I_C = -100 mA, and is qualified to AEC-Q101 for automotive applications.

Suppliers

Company
Product
Description
Supplier Links
45 V, 500 mA PNP general-purpose transistors - BC807-25-QR - Nexperia B.V.
Nijmegen, Netherlands
45 V, 500 mA PNP general-purpose transistors
BC807-25-QR
45 V, 500 mA PNP general-purpose transistors BC807-25-QR
PNP general-purpose transistor in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package. Table 1.Product overview Type number - Package - NPN complement Nexperia - JEDEC - JEITA BC807-Q SOT23 TO-236AB - BC817-Q BC807-16-Q BC817-16-Q BC807-25-Q BC817-25-Q BC807-40-Q BC817-40-Q Features and benefits High current Three current gain selections Qualified according to AEC-Q101 and recommended for use in automotive applications Applications General-purpose switching and amplification

PNP general-purpose transistor in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package.

Table 1.Product overview

Type number

-

Package

-

NPN complement

Nexperia

-

JEDEC

- JEITA

BC807-Q

SOT23

TO-236AB

-

BC817-Q

BC807-16-Q

BC817-16-Q

BC807-25-Q

BC817-25-Q

BC807-40-Q

BC817-40-Q

Features and benefits

  • High current
  • Three current gain selections
  • Qualified according to AEC-Q101 and recommended for use in automotive applications

Applications

  • General-purpose switching and amplification
Supplier's Site Datasheet
Single Bipolar Transistors - 1727-BC807-25-QRDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-BC807-25-QRDKR-ND
Single Bipolar Transistors 1727-BC807-25-QRDKR-ND
TRANS PNP 45V 0.5A TO-236AB

TRANS PNP 45V 0.5A TO-236AB

Buy Now Datasheet
Single Bipolar Transistors - 1727-BC807-25-QRTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-BC807-25-QRTR-ND
Single Bipolar Transistors 1727-BC807-25-QRTR-ND
Bipolar (BJT) Transistor PNP 45V 500mA 80MHz 250mW Surface Mount TO-236AB

Bipolar (BJT) Transistor PNP 45V 500mA 80MHz 250mW Surface Mount TO-236AB

Buy Now Datasheet
Single Bipolar Transistors - 1727-BC807-25-QRCT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-BC807-25-QRCT-ND
Single Bipolar Transistors 1727-BC807-25-QRCT-ND
TRANS PNP 45V 0.5A TO-236AB

TRANS PNP 45V 0.5A TO-236AB

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BC807-25-QR - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BC807-25-QR
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BC807-25-QR
TRANS PNP 45V 0.5A TO236AB

TRANS PNP 45V 0.5A TO236AB

Supplier's Site

Technical Specifications

  Nexperia B.V. DigiKey Acme Chip Technology Co., Limited
Product Category Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number BC807-25-QR 1727-BC807-25-QRDKR-ND BC807-25-QR
Product Name 45 V, 500 mA PNP general-purpose transistors Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Package Type SOT23; SOT23 SOT23 SOT23; TO-236-3, SC-59, SOT-23-3 AEC-Q101
IC(max) -500 milliamps 500 milliamps
VCEO -45 volts 45 volts
PD 250 milliwatts
hfe 600
Unlock Full Specs
to access all available technical data

Similar Products

45 V, 100 mA NPN general-purpose transistors - BC847BW-QX - Nexperia B.V.
Specs
Package Type SOT323; SOT323 SOT323
IC(max) 100 milliamps
VCEO 45 volts
View Details
4 suppliers
45 V, 500 mA PNP general-purpose transistors - BC807-16,235 - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) -500 milliamps
VCEO -45 volts
View Details
7 suppliers
45 V, 500 mA NPN general-purpose transistors - BC817W-QX - Nexperia B.V.
Specs
Package Type SOT323; SOT323 SOT323
IC(max) 500 milliamps
VCEO 45 volts
View Details
3 suppliers
NPN general purpose transistor - BC849C,235 - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) 100 milliamps
VCEO 30 volts
View Details
3 suppliers